Microchip Technology, Inc. Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins MCP79412-I/ST

Description
Manufacturer: AMIS Category: Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins Packaging: Bulk Part Status: Obsolete Type: Header, Male Pins, Shrouded (4 Side) Features: 21 Position FPC Connector Contacts, Bottom 0.008" (0.20mm) Surface Mount, Right Angle Memory Size: 128KB Time Format: Binary Date Format: Binary Interface: Coax Cable and Female Connector
Request a Quote Datasheet
Description
Manufacturer: AMIS Category: Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins Packaging: Bulk Part Status: Obsolete Type: Header, Male Pins, Shrouded (4 Side) Features: 21 Position FPC Connector Contacts, Bottom 0.008" (0.20mm) Surface Mount, Right Angle Memory Size: 128KB Time Format: Binary Date Format: Binary Interface: Coax Cable and Female Connector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins
Manufacturer: AMIS Category: Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins Packaging: Bulk Part Status: Obsolete Type: Header, Male Pins, Shrouded (4 Side) Features: 21 Position FPC Connector Contacts, Bottom 0.008" (0.20mm) Surface Mount, Right Angle Memory Size: 128KB Time Format: Binary Date Format: Binary Interface: Coax Cable and Female Connector

Manufacturer: AMIS
Category: Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins
Packaging: Bulk
Part Status: Obsolete
Type: Header, Male Pins, Shrouded (4 Side)
Features: 21 Position FPC Connector Contacts, Bottom 0.008" (0.20mm) Surface Mount, Right Angle
Memory Size: 128KB
Time Format: Binary
Date Format: Binary
Interface: Coax Cable and Female Connector

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Interconnect Components
Product Name Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins
Product Type IC Headers
Unlock Full Specs
to access all available technical data

Similar Products

Mini SIM Card PCB Mount Socket - 80440GBH-061T-12KL - Rego Electronics Inc.
Specs
Product Type IC Socket
Features Push-Pull
Number of Contacts 6
View Details
646 Series FlatPack Contactor for 1 1/4
Specs
Product Type IC Socket
Contact Plating Gold
View Details
Peripheral Tri-Temp Test: Celsius Series -  - Molex Signal Tech Industrial Ltd.
Molex Signal Tech Industrial Ltd.
Specs
Product Type IC Socket
Socket Type Test
View Details
DIL Sockets - 1831573 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type IC Socket
RoHS Compliant RoHS Compliant
Socket Type 1
View Details