Microchip Technology, Inc. Thermocouple EMF to Temperature Converter MCP96RL00

Description
The MCP96RL00 is a fully integrated thermocouple Electromotive Force (EMF) to degree Celsius converter with integrated Cold-Junction compensation. The MCP96RL00 supports 8 thermocouple types (K, J, T, N, S, E, B and R). The MCP96RL00 provides user-programmable registers, adding design flexibility for various temperature sensing applications. The registers allow user-selectable settings, such as low-power modes for battery-powered applications, an adjustable digital filter for fast transient temperatures and four individually programmable temperature alert outputs, which can be used to detect multiple temperature zones. Additional Features Provides a Complete "Plug and Play" Thermocouple Conditioning Solution ±4°C/±8°C (Typ./Max.) Hot-Junction Temperature Measurement Accuracy ±0.5°C/±1°C (Typ./Max.) Cold-Junction Temperature Measurement Accuracy I2C™ Compatible,100 kHz, supporting up to eight devices on I2C bus Operating Voltage Range: 2.7V to 5.5V Operating Current: 500 μA (typical) Shutdown Current: 2 μA (typical) Package: 20-lead MQFN Typical Applications Industrial process control equipment Furnaces Barbeque grills & smokers HVAC systems Ovens and cooktops
Datasheet
Description
The MCP96RL00 is a fully integrated thermocouple Electromotive Force (EMF) to degree Celsius converter with integrated Cold-Junction compensation. The MCP96RL00 supports 8 thermocouple types (K, J, T, N, S, E, B and R). The MCP96RL00 provides user-programmable registers, adding design flexibility for various temperature sensing applications. The registers allow user-selectable settings, such as low-power modes for battery-powered applications, an adjustable digital filter for fast transient temperatures and four individually programmable temperature alert outputs, which can be used to detect multiple temperature zones. Additional Features Provides a Complete "Plug and Play" Thermocouple Conditioning Solution ±4°C/±8°C (Typ./Max.) Hot-Junction Temperature Measurement Accuracy ±0.5°C/±1°C (Typ./Max.) Cold-Junction Temperature Measurement Accuracy I2C™ Compatible,100 kHz, supporting up to eight devices on I2C bus Operating Voltage Range: 2.7V to 5.5V Operating Current: 500 μA (typical) Shutdown Current: 2 μA (typical) Package: 20-lead MQFN Typical Applications Industrial process control equipment Furnaces Barbeque grills & smokers HVAC systems Ovens and cooktops
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thermocouple EMF to Temperature Converter - MCP96RL00 - Microchip Technology, Inc.
Chandler, AZ, United States
Thermocouple EMF to Temperature Converter
MCP96RL00
Thermocouple EMF to Temperature Converter MCP96RL00
The MCP96RL00 is a fully integrated thermocouple Electromotive Force (EMF) to degree Celsius converter with integrated Cold-Junction compensation. The MCP96RL00 supports 8 thermocouple types (K, J, T, N, S, E, B and R). The MCP96RL00 provides user-programmable registers, adding design flexibility for various temperature sensing applications. The registers allow user-selectable settings, such as low-power modes for battery-powered applications, an adjustable digital filter for fast transient temperatures and four individually programmable temperature alert outputs, which can be used to detect multiple temperature zones. Additional Features Provides a Complete "Plug and Play" Thermocouple Conditioning Solution ±4°C/±8°C (Typ./Max.) Hot-Junction Temperature Measurement Accuracy ±0.5°C/±1°C (Typ./Max.) Cold-Junction Temperature Measurement Accuracy I2C™ Compatible,100 kHz, supporting up to eight devices on I2C bus Operating Voltage Range: 2.7V to 5.5V Operating Current: 500 μA (typical) Shutdown Current: 2 μA (typical) Package: 20-lead MQFN Typical Applications Industrial process control equipment Furnaces Barbeque grills & smokers HVAC systems Ovens and cooktops

The MCP96RL00 is a fully integrated thermocouple Electromotive Force (EMF) to degree Celsius converter with integrated Cold-Junction compensation. The MCP96RL00 supports 8 thermocouple types (K, J, T, N, S, E, B and R). The MCP96RL00 provides user-programmable registers, adding design flexibility for various temperature sensing applications. The registers allow user-selectable settings, such as low-power modes for battery-powered applications, an adjustable digital filter for fast transient temperatures and four individually programmable temperature alert outputs, which can be used to detect multiple temperature zones.

Additional Features

  • Provides a Complete "Plug and Play" Thermocouple Conditioning Solution
  • ±4°C/±8°C (Typ./Max.) Hot-Junction Temperature Measurement Accuracy
  • ±0.5°C/±1°C (Typ./Max.) Cold-Junction Temperature Measurement Accuracy
  • I2C™ Compatible,100 kHz, supporting up to eight devices on I2C bus
  • Operating Voltage Range: 2.7V to 5.5V
  • Operating Current: 500 μA (typical)
  • Shutdown Current: 2 μA (typical)
  • Package: 20-lead MQFN
  • Typical Applications
    • Industrial process control equipment
    • Furnaces
    • Barbeque grills & smokers
    • HVAC systems
    • Ovens and cooktops
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category IC Interconnect Components
Product Number MCP96RL00
Product Name Thermocouple EMF to Temperature Converter
Product Type Package Adapters / Converters
Unlock Full Specs
to access all available technical data

Similar Products

2 Tabs Low Profile Quick Fit Header - 7817 - Keystone Electronics Corp.
Specs
Product Type IC Headers
Mounting Through-Hole
Voltage Rating 500 volts
View Details
IC Socket Adapters - 4546847 - RS Components, Ltd.
Specs
Product Type Package Adapters / Converters
RoHS Compliant RoHS Compliant
Contact Plating Tin
View Details
Mini SIM Card PCB Mount Socket - 80440GBH-061T-12KL - Rego Electronics Inc.
Specs
Product Type IC Socket
Features Push-Pull
Number of Contacts 6
View Details
678 Series -  - Sensata Technologies
Sensata Technologies
Specs
Product Type IC Socket
Insulation Resistance 1.00E-6 Mohms
Contact Resistance 30 milliohms
View Details