Mersen Datasheets for Fuses

Fuses protect electrical devices and components from overcurrents and short circuits that occur in improperly operating circuits.
Fuses: Learn more

Page: 1 2 3 4 5 6 7 8 9 10 11 12 13
Product Name Notes
125VAC rated GGU fuses have midget fuse dimensions (1-1/2" x 13/32"). 20A and above have ceramic bodies, allowing use in higher ambient temperature conditions than other similar fuses. (Not for...
250V, Fast Acting, Glass, 5mm x 20mm, 1-1/2" Axial Leads Features Glass body Fast-acting 5 mm x 20 mm 1-1/2" Axial leads Applications Electronic circuits
250V, Fast Acting, Glass, 5mm x 20mm Features Glass body Fast-acting 5 mm x 20 mm Applications Electronic circuits
250V, Time Delay, Glass, 5mm x 20mm, 1-1/2" Axial Leads Features Glass body Time-delay 5 mm x 20 mm 1-1/2" Axial leads Applications Electronic circuits
250V, Time Delay, Glass, 5mm x 20mm Features Glass body Time-delay 5 mm x 20 mm Applications Electronic circuits
GFN midget indicating fuses are available in 34 ratings from 1/10A through 30A. These time-delay fuses have built-in blown fuse indicators which pop out at the end of the fuse...
Mersen GMS series alarm indicating fuses are used in telecommunications equipment or other applications. A color coded flag indicates a circuit problem which caused the fuse to blow. Nineteen ampere...
Mersen Plug Fuses are for industrial and residential applications. Standard non-time delay fuses are for receptacle and lighting circuits. Standard time delay fuses are for motor loads. For Canadian requirements,...
The 1250V Protistor® fuse-links provide maximum flexibility in equipment design and ultimate protection for today's power conversion equipment. These aR ultra-fast acting square body fuse-links are available in different body...
The 690/700V Protistor® fuse-links provide maximum flexibility in equipment design and ultimate protection for small power conversion equipment. These ultra-fast acting aR fuses have been engineered to provide state-of-the-art protection...
The 690/700V Protistor® fuse-links provide maximum flexibility in equipment design and ultimate protection for today's power conversion equipment. These aR ultra-fast acting square body fuse-links are available in different body...
The 690/700V Protistor® fuse-links provide maximum flexibility in equipment design and ultimate protection for today's power conversion equipment. These NH style fuse-links are defined as per DIN 43620/00 for a...
The 690/700V Protistor® fuse-links range provide maximum flexibility in equipment design and ultimate protection for today's power conversion equipment. These aR ultra-fast acting square body fuse-links are available in different...
The 690V Protistor® fuse-links provide maximum flexibility in equipment design and ultimate protection for today's power conversion equipment. These square body fuse-links are available in different body sizes, each size...
These 1250/1300V Protistor® fuse-links provide maximum flexibility in equipment design and ultimate protection for today's power conversion equipment. These aR ultra-fast acting square body fuse-links are available in different body...
These Protistor® fuse-links provide maximum flexibility in equipment design and ultimate protection for today's power conversion equipment. These square body fuse-links are available in different body sizes, each size having...
Up to 250V, Fast Acting, Glass, 1/4" x 1 1/4", 1-1/2" Axial Leads Features Glass body Fast-acting 1/4" x 1-1/4" 1-1/2"Axial leads Applications Electronic circuits
Up to 250V, Fast Acting, Glass, 1/4" x 1 1/4" Features Glass body Fast-acting 1/4" x 1-1/4" Applications Electronic circuits
Up to 250V, Fast Acting, Glass, 5mm x 20mm Features Glass body Fast-acting 5 mm x 20 mm Applications Electronic circuits
Up to 250V, Fast-Acting Glass, 1/4" x 1" Features Glass body Fast-acting 1/4" x 1" Applications Electronic circuits
Up to 250V, Fast-Acting, Ceramic, 1/4 x 1-1/4 Features Ceramic body Fast-acting 1/4" x 1-1/4" Applications Electronic circuits
Up to 250V, Time Delay, Ceramic, 1/4" x 1 1/4", 1-1/2" Axial Leads Features Ceramic body Time-delay 1/4" x 1-1/4" 1-1/2" Axial leads Applications Electronic circuits
Up to 250V, Time Delay, Ceramic, 1/4" x 1 1/4" Features Ceramic body Time-delay 1/4" x 1-1/4" Applications Electronic circuits
Up to 250V, Time Delay, Glass, 1/4" x 1 1/4", 1-1/2" Axial Leads Features Glass body Time-delay 1/4" x 1-1/4" 1-1/2" Axial leads Applications Electronic circuits
Up to 250V, Time Delay, Glass, 1/4" x 1 1/4" Features Glass body Time-delay 1/4" x 1-1/4" Applications Electronic circuits
Up to 250V, Time Delay, Glass, 5mm x 20mm, 1-1/2" Axial Leads Features Glass body Time-delay 5 mm x 20 mm 1-1/2" Axial leads Applications Electronic circuits
Up to 250V, Time Delay, Glass, 5mm x 20mm Features Glass body Time-delay 5 mm x 20 mm Applications Electronic circuits

<< Prev Next >>