Mersen GGA-V - Time-Delay GGA-V8/10

Description
Up to 250V, Time Delay, Glass, 5mm x 20mm, 1-1/2" Axial Leads Features Glass body Time-delay 5 mm x 20 mm 1-1/2" Axial leads Applications Electronic circuits
Datasheet
Description
Up to 250V, Time Delay, Glass, 5mm x 20mm, 1-1/2" Axial Leads Features Glass body Time-delay 5 mm x 20 mm 1-1/2" Axial leads Applications Electronic circuits
Datasheet

Suppliers

Company
Product
Description
Supplier Links
GGA-V - Time-Delay - GGA-V8/10 - Mersen
Newburyport, MA, USA
GGA-V - Time-Delay
GGA-V8/10
GGA-V - Time-Delay GGA-V8/10
Up to 250V, Time Delay, Glass, 5mm x 20mm, 1-1/2" Axial Leads Features Glass body Time-delay 5 mm x 20 mm 1-1/2" Axial leads Applications Electronic circuits

Up to 250V, Time Delay, Glass, 5mm x 20mm, 1-1/2" Axial Leads
Features

  • Glass body
  • Time-delay
  • 5 mm x 20 mm
  • 1-1/2" Axial leads

Applications

  • Electronic circuits
Supplier's Site Datasheet

Technical Specifications

  Mersen
Product Category Fuses
Product Number GGA-V8/10
Product Name GGA-V - Time-Delay
Fuse Material Glass
Unlock Full Specs
to access all available technical data

Similar Products

International Fuse Quick Acting 1A - 81411421 - Interpower
Specs
Fuse Material Glass; Glass
Rated Voltage 250 volts
Rated Current 1 amps
View Details
EV/HEV Protection Fuses - EV/HEV Protection Fuses - VA31 -  - VICFUSE
Specs
Approvals / Standards RoHS
Rated Voltage 500 volts
Rated Current 400 amps
View Details
Power supply module for electronic circuit breaker - DF3210 - ifm efector inc.
Specs
Operating Temperature -25 to 60 C (-13 to 140 F)
Rated Voltage 30 volts
Rated Current 40 amps
View Details
Fuses - 2019-CCF1F5TTEDKR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Fuse Type PC Board
Mounting Solderable (Surface Mount Technology)
Approvals / Standards UL
View Details
2 suppliers