Mersen GGA - Time-Delay GGA7/10

Description
Up to 250V, Time Delay, Glass, 5mm x 20mm Features Glass body Time-delay 5 mm x 20 mm Applications Electronic circuits
Datasheet
Description
Up to 250V, Time Delay, Glass, 5mm x 20mm Features Glass body Time-delay 5 mm x 20 mm Applications Electronic circuits
Datasheet

Suppliers

Company
Product
Description
Supplier Links
GGA - Time-Delay - GGA7/10 - Mersen
Newburyport, MA, USA
GGA - Time-Delay
GGA7/10
GGA - Time-Delay GGA7/10
Up to 250V, Time Delay, Glass, 5mm x 20mm Features Glass body Time-delay 5 mm x 20 mm Applications Electronic circuits

Up to 250V, Time Delay, Glass, 5mm x 20mm
Features

  • Glass body
  • Time-delay
  • 5 mm x 20 mm

Applications

  • Electronic circuits
Supplier's Site Datasheet

Technical Specifications

  Mersen
Product Category Fuses
Product Number GGA7/10
Product Name GGA - Time-Delay
Fuse Material Glass
Mounting Clip
Approvals / Standards RoHS; UL; CSA
Unlock Full Specs
to access all available technical data

Similar Products

North American Fuse Fast Acting 5A - 813MTH-5 - Interpower
Specs
Fuse Material Glass; Glass
Features Fast Acting
Operating Temperature 70 C (158 F)
View Details
Fuses - 2019-CCF1N0.4TTETR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Fuse Type PC Board
Mounting Solderable (Surface Mount Technology)
Approvals / Standards UL
View Details
2 suppliers
Fuses - 004110400 - Powell Electronics, Inc.
Altech Corp.
Specs
Rated Voltage 1100 volts
Rated Current 350 amps
View Details