Mersen GAB - Fast-Acting GAB30

Description
Up to 250V, Fast-Acting, Ceramic, 1/4 x 1-1/4 Features Ceramic body Fast-acting 1/4" x 1-1/4" Applications Electronic circuits
Datasheet
Description
Up to 250V, Fast-Acting, Ceramic, 1/4 x 1-1/4 Features Ceramic body Fast-acting 1/4" x 1-1/4" Applications Electronic circuits
Datasheet

Suppliers

Company
Product
Description
Supplier Links
GAB - Fast-Acting - GAB30 - Mersen
Newburyport, MA, USA
GAB - Fast-Acting
GAB30
GAB - Fast-Acting GAB30
Up to 250V, Fast-Acting, Ceramic, 1/4 x 1-1/4 Features Ceramic body Fast-acting 1/4" x 1-1/4" Applications Electronic circuits

Up to 250V, Fast-Acting, Ceramic, 1/4 x 1-1/4
Features

  • Ceramic body
  • Fast-acting
  • 1/4" x 1-1/4"

Applications

  • Electronic circuits
Supplier's Site Datasheet

Technical Specifications

  Mersen
Product Category Fuses
Product Number GAB30
Product Name GAB - Fast-Acting
Fuse Material Ceramic
Mounting Clip
Approvals / Standards RoHS; UL; CSA
Unlock Full Specs
to access all available technical data

Similar Products

International Fuse Quick Acting 5A - 81411581 - Interpower
Specs
Fuse Material Glass; Glass
Operating Temperature -25 to 70 C (-13 to 158 F)
Rated Voltage 250 volts
View Details
Fuses - 002631005 - Powell Electronics, Inc.
Altech Corp.
Specs
Rated Voltage 690 volts
Rated Current 6 amps
View Details
Surface Mount Fuses - 12LH -  - VICFUSE
Specs
Approvals / Standards RoHS; UL
Rated Current 30 amps
View Details
Fuses - 2019-CCF1N3.15TTECT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Fuse Type PC Board
Mounting Solderable (Surface Mount Technology)
Approvals / Standards UL
View Details
2 suppliers