Mersen GGX 8AG - Fast-Acting GGX3/4

Description
Up to 250V, Fast-Acting Glass, 1/4" x 1" Features Glass body Fast-acting 1/4" x 1" Applications Electronic circuits
Datasheet
Description
Up to 250V, Fast-Acting Glass, 1/4" x 1" Features Glass body Fast-acting 1/4" x 1" Applications Electronic circuits
Datasheet

Suppliers

Company
Product
Description
Supplier Links
GGX 8AG - Fast-Acting - GGX3/4 - Mersen
Newburyport, MA, USA
GGX 8AG - Fast-Acting
GGX3/4
GGX 8AG - Fast-Acting GGX3/4
Up to 250V, Fast-Acting Glass, 1/4" x 1" Features Glass body Fast-acting 1/4" x 1" Applications Electronic circuits

Up to 250V, Fast-Acting Glass, 1/4" x 1"
Features

  • Glass body
  • Fast-acting
  • 1/4" x 1"

Applications

  • Electronic circuits
Supplier's Site Datasheet

Technical Specifications

  Mersen
Product Category Fuses
Product Number GGX3/4
Product Name GGX 8AG - Fast-Acting
Fuse Material Ceramic
Mounting Clip
Approvals / Standards RoHS; UL
Unlock Full Specs
to access all available technical data

Similar Products

Fuses - 2019-CCF1N0.8TTEDKR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Fuse Type PC Board
Mounting Solderable (Surface Mount Technology)
Approvals / Standards UL
View Details
2 suppliers
Fuses - 002641011 - Powell Electronics, Inc.
Altech Corp.
Specs
Rated Voltage 690 volts
Rated Current 20 amps
View Details
Fuse - fuse max 125 a with double terminals - BARTEC
Specs
Operating Temperature -40 to 10 C (-40 to 50 F)
Rated Voltage 250 volts
Rated Current 1.25 amps
View Details