Mersen GGA-V - Time-Delay GGA-V2-1/2

Description
Up to 250V, Time Delay, Glass, 5mm x 20mm, 1-1/2" Axial Leads Features Glass body Time-delay 5 mm x 20 mm 1-1/2" Axial leads Applications Electronic circuits
Datasheet
Description
Up to 250V, Time Delay, Glass, 5mm x 20mm, 1-1/2" Axial Leads Features Glass body Time-delay 5 mm x 20 mm 1-1/2" Axial leads Applications Electronic circuits
Datasheet

Suppliers

Company
Product
Description
Supplier Links
GGA-V - Time-Delay - GGA-V2-1/2 - Mersen
Newburyport, MA, USA
GGA-V - Time-Delay
GGA-V2-1/2
GGA-V - Time-Delay GGA-V2-1/2
Up to 250V, Time Delay, Glass, 5mm x 20mm, 1-1/2" Axial Leads Features Glass body Time-delay 5 mm x 20 mm 1-1/2" Axial leads Applications Electronic circuits

Up to 250V, Time Delay, Glass, 5mm x 20mm, 1-1/2" Axial Leads
Features

  • Glass body
  • Time-delay
  • 5 mm x 20 mm
  • 1-1/2" Axial leads

Applications

  • Electronic circuits
Supplier's Site Datasheet

Technical Specifications

  Mersen
Product Category Fuses
Product Number GGA-V2-1/2
Product Name GGA-V - Time-Delay
Fuse Material Glass
Unlock Full Specs
to access all available technical data

Similar Products

North American Fuse Medium Time Delay 10A - 813GMC-10 - Interpower
Specs
Fuse Material Glass; Glass
Operating Temperature 70 C (158 F)
Rated Voltage 125 volts
View Details
Fuse - fuse-max-63-a-quick-acting - BARTEC
Specs
Operating Temperature -40 to 10 C (-40 to 50 F)
Rated Voltage 250 volts
Rated Current 6.3 amps
View Details
Fuses - 2019-CCF1N1.6TTEDKR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Fuse Type PC Board
Mounting Solderable (Surface Mount Technology)
Approvals / Standards UL
View Details
3 suppliers