Mersen Protistor® size 70 gR, 690VAC (IEC) G301283

Description
The 690V Protistor® fuse-links provide maximum flexibility in equipment design and ultimate protection for today's power conversion equipment. These square body fuse-links are available in different body sizes, each size having multiple worldwide acceptable mounting styles. The Protistor® gR have been engineered to provide full range protection to eliminate all overloads and short circuit fault. Each fuse is assembled with pure silver, die-cut elements embedded in solidified sand, which helps control arcing characteristics for a lower I²t and high interrupting rating level. All contact surfaces are silver plated and all hardware is non-magnetic. All fuse-links can be equipped with a low voltage trip-indicator which can operate a field mountable microswitch. Features Excellent cycling capability Multiple body sizes and terminals or blades combination Extremely fast acting Eliminate all overloads Low I²t for improved semiconductor protection gR Class according to IEC 60269-4 and VDE 636-23 Applications Protection of inverters, motor drives, UPS systems and similar 690V or less equipment.
Datasheet
Description
The 690V Protistor® fuse-links provide maximum flexibility in equipment design and ultimate protection for today's power conversion equipment. These square body fuse-links are available in different body sizes, each size having multiple worldwide acceptable mounting styles. The Protistor® gR have been engineered to provide full range protection to eliminate all overloads and short circuit fault. Each fuse is assembled with pure silver, die-cut elements embedded in solidified sand, which helps control arcing characteristics for a lower I²t and high interrupting rating level. All contact surfaces are silver plated and all hardware is non-magnetic. All fuse-links can be equipped with a low voltage trip-indicator which can operate a field mountable microswitch. Features Excellent cycling capability Multiple body sizes and terminals or blades combination Extremely fast acting Eliminate all overloads Low I²t for improved semiconductor protection gR Class according to IEC 60269-4 and VDE 636-23 Applications Protection of inverters, motor drives, UPS systems and similar 690V or less equipment.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Protistor® size 70 gR, 690VAC (IEC) - G301283 - Mersen
Newburyport, MA, USA
Protistor® size 70 gR, 690VAC (IEC)
G301283
Protistor® size 70 gR, 690VAC (IEC) G301283
The 690V Protistor® fuse-links provide maximum flexibility in equipment design and ultimate protection for today's power conversion equipment. These square body fuse-links are available in different body sizes, each size having multiple worldwide acceptable mounting styles. The Protistor® gR have been engineered to provide full range protection to eliminate all overloads and short circuit fault. Each fuse is assembled with pure silver, die-cut elements embedded in solidified sand, which helps control arcing characteristics for a lower I²t and high interrupting rating level. All contact surfaces are silver plated and all hardware is non-magnetic. All fuse-links can be equipped with a low voltage trip-indicator which can operate a field mountable microswitch. Features Excellent cycling capability Multiple body sizes and terminals or blades combination Extremely fast acting Eliminate all overloads Low I²t for improved semiconductor protection gR Class according to IEC 60269-4 and VDE 636-23 Applications Protection of inverters, motor drives, UPS systems and similar 690V or less equipment.

The 690V Protistor® fuse-links provide maximum flexibility in equipment design and ultimate protection for today's power conversion equipment. These square body fuse-links are available in different body sizes, each size having multiple worldwide acceptable mounting styles. The Protistor® gR have been engineered to provide full range protection to eliminate all overloads and short circuit fault. Each fuse is assembled with pure silver, die-cut elements embedded in solidified sand, which helps control arcing characteristics for a lower I²t and high interrupting rating level. All contact surfaces are silver plated and all hardware is non-magnetic. All fuse-links can be equipped with a low voltage trip-indicator which can operate a field mountable microswitch.
Features

  • Excellent cycling capability
  • Multiple body sizes and terminals or blades combination
  • Extremely fast acting
  • Eliminate all overloads
  • Low I²t for improved semiconductor protection
  • gR Class according to IEC 60269-4 and VDE 636-23

Applications

  • Protection of inverters, motor drives, UPS systems and similar 690V or less equipment.
Supplier's Site Datasheet

Technical Specifications

  Mersen
Product Category Fuses
Product Number G301283
Product Name Protistor® size 70 gR, 690VAC (IEC)
Fuse Material Ceramic
Mounting Bolted
Approvals / Standards IEC
Unlock Full Specs
to access all available technical data

Similar Products

Fuses - TF10BN0.63TTB - 966539-TF10BN0.63TTB - Win Source Electronics
KOA Speer Electronics, Inc.
Specs
Mounting SMD (SMT)
Rated Current 0.6300 amps
View Details
Fuse - 82559365 - Radwell International
Allen-Bradley / Rockwell Automation
View Details
Fuses - 002641019 - Powell Electronics, Inc.
Altech Corp.
Specs
Rated Voltage 690 volts
Rated Current 50 amps
View Details
Fuse - fuse max 125 a with double terminals - BARTEC
Specs
Operating Temperature -40 to 10 C (-40 to 50 F)
Rated Voltage 250 volts
Rated Current 1.25 amps
View Details