Mersen GGA-V - Time-Delay GGA-V6/10

Description
Up to 250V, Time Delay, Glass, 5mm x 20mm, 1-1/2" Axial Leads Features Glass body Time-delay 5 mm x 20 mm 1-1/2" Axial leads Applications Electronic circuits
Datasheet
Description
Up to 250V, Time Delay, Glass, 5mm x 20mm, 1-1/2" Axial Leads Features Glass body Time-delay 5 mm x 20 mm 1-1/2" Axial leads Applications Electronic circuits
Datasheet

Suppliers

Company
Product
Description
Supplier Links
GGA-V - Time-Delay - GGA-V6/10 - Mersen
Newburyport, MA, USA
GGA-V - Time-Delay
GGA-V6/10
GGA-V - Time-Delay GGA-V6/10
Up to 250V, Time Delay, Glass, 5mm x 20mm, 1-1/2" Axial Leads Features Glass body Time-delay 5 mm x 20 mm 1-1/2" Axial leads Applications Electronic circuits

Up to 250V, Time Delay, Glass, 5mm x 20mm, 1-1/2" Axial Leads
Features

  • Glass body
  • Time-delay
  • 5 mm x 20 mm
  • 1-1/2" Axial leads

Applications

  • Electronic circuits
Supplier's Site Datasheet

Technical Specifications

  Mersen
Product Category Fuses
Product Number GGA-V6/10
Product Name GGA-V - Time-Delay
Fuse Material Glass
Unlock Full Specs
to access all available technical data

Similar Products

Fuses - 2019-CCF1N0.8TTEDKR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Fuse Type PC Board
Mounting Solderable (Surface Mount Technology)
Approvals / Standards UL
View Details
2 suppliers
Specs
Mounting Panel Mount
Rated Current 5 amps
View Details
Fuses - 004110500 - Powell Electronics, Inc.
Altech Corp.
Specs
Rated Voltage 750 volts
Rated Current 32 amps
View Details
Power Fuses Semiconductor Protection Fuses Midget 10x38mm Fuses - Cylindrical Fuses - VC10 -  - VICFUSE
Specs
Fuse Type Midget
Approvals / Standards RoHS; UL
Rated Voltage 1000 volts
View Details