Mersen GFN - Midget - Time-Delay GFN2/10

Description
GFN midget indicating fuses are available in 34 ratings from 1/10A through 30A. These time-delay fuses have built-in blown fuse indicators which pop out at the end of the fuse to visually indicate when the fuse has operated. Indicators may be used to trip a switch for remote as well as visual indication. (Not for Branch Circuit Protection). Features Pin indicator provides visual indication of open fuse or actuates switch for remote signaling Numerous ratings for a wide variety of applications 12 second time-delay at 200% rating Can be used with UltraSafe™ fuse holders (1/10 - 10A) 1 1/2" x 13/32" (10 mm x 38 mm) dimensions Applications For supplemental protection of circuits where time-delay and blown fuse indication are required, such as solenoid circuits or control circuits.
Datasheet
Description
GFN midget indicating fuses are available in 34 ratings from 1/10A through 30A. These time-delay fuses have built-in blown fuse indicators which pop out at the end of the fuse to visually indicate when the fuse has operated. Indicators may be used to trip a switch for remote as well as visual indication. (Not for Branch Circuit Protection). Features Pin indicator provides visual indication of open fuse or actuates switch for remote signaling Numerous ratings for a wide variety of applications 12 second time-delay at 200% rating Can be used with UltraSafe™ fuse holders (1/10 - 10A) 1 1/2" x 13/32" (10 mm x 38 mm) dimensions Applications For supplemental protection of circuits where time-delay and blown fuse indication are required, such as solenoid circuits or control circuits.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
GFN - Midget - Time-Delay - GFN2/10 - Mersen
Newburyport, MA, USA
GFN - Midget - Time-Delay
GFN2/10
GFN - Midget - Time-Delay GFN2/10
GFN midget indicating fuses are available in 34 ratings from 1/10A through 30A. These time-delay fuses have built-in blown fuse indicators which pop out at the end of the fuse to visually indicate when the fuse has operated. Indicators may be used to trip a switch for remote as well as visual indication. (Not for Branch Circuit Protection). Features Pin indicator provides visual indication of open fuse or actuates switch for remote signaling Numerous ratings for a wide variety of applications 12 second time-delay at 200% rating Can be used with UltraSafe™ fuse holders (1/10 - 10A) 1 1/2" x 13/32" (10 mm x 38 mm) dimensions Applications For supplemental protection of circuits where time-delay and blown fuse indication are required, such as solenoid circuits or control circuits.

GFN midget indicating fuses are available in 34 ratings from 1/10A through 30A. These time-delay fuses have built-in blown fuse indicators which pop out at the end of the fuse to visually indicate when the fuse has operated. Indicators may be used to trip a switch for remote as well as visual indication. (Not for Branch Circuit Protection).
Features

  • Pin indicator provides visual indication of open fuse or actuates switch for remote signaling
  • Numerous ratings for a wide variety of applications
  • 12 second time-delay at 200% rating
  • Can be used with UltraSafe™ fuse holders (1/10 - 10A)
  • 1 1/2" x 13/32" (10 mm x 38 mm) dimensions

Applications

  • For supplemental protection of circuits where time-delay and blown fuse indication are required, such as solenoid circuits or control circuits.
Supplier's Site Datasheet

Technical Specifications

  Mersen
Product Category Fuses
Product Number GFN2/10
Product Name GFN - Midget - Time-Delay
Fuse Type Midget
Fuse Material PolyTube
Mounting Clip
Approvals / Standards UL; CSA
Unlock Full Specs
to access all available technical data

Similar Products

Fuses - 486-0001.2516.TR-ND - DigiKey
Specs
Fuse Type Miniature
Mounting Through Hole
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Fuses - 002625300 - Powell Electronics, Inc.
Altech Corp.
Specs
Rated Voltage 700 volts
Rated Current 2 amps
View Details
Fuse - 155797694 - Radwell International
Specs
Rated Current 6.3 amps
View Details
Specs
Mounting DIN Rail
Approvals / Standards RoHS
Rated Current 10 amps
View Details