Mersen GAB - Fast-Acting GAB8

Description
Up to 250V, Fast-Acting, Ceramic, 1/4 x 1-1/4 Features Ceramic body Fast-acting 1/4" x 1-1/4" Applications Electronic circuits
Datasheet
Description
Up to 250V, Fast-Acting, Ceramic, 1/4 x 1-1/4 Features Ceramic body Fast-acting 1/4" x 1-1/4" Applications Electronic circuits
Datasheet

Suppliers

Company
Product
Description
Supplier Links
GAB - Fast-Acting - GAB8 - Mersen
Newburyport, MA, USA
GAB - Fast-Acting
GAB8
GAB - Fast-Acting GAB8
Up to 250V, Fast-Acting, Ceramic, 1/4 x 1-1/4 Features Ceramic body Fast-acting 1/4" x 1-1/4" Applications Electronic circuits

Up to 250V, Fast-Acting, Ceramic, 1/4 x 1-1/4
Features

  • Ceramic body
  • Fast-acting
  • 1/4" x 1-1/4"

Applications

  • Electronic circuits
Supplier's Site Datasheet

Technical Specifications

  Mersen
Product Category Fuses
Product Number GAB8
Product Name GAB - Fast-Acting
Fuse Material Ceramic
Mounting Clip
Approvals / Standards RoHS; UL; CSA
Unlock Full Specs
to access all available technical data

Similar Products

1494U 60A Fuse Block - 1494U-F60 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
View Details
Fuse fast acting - fuse-fast-acting-max-125-a-with-single-terminals - BARTEC
Specs
Operating Temperature -40 to 10 C (-40 to 50 F)
Rated Voltage 250 volts
Rated Current 1.25 amps
View Details
International Fuse Quick Acting 32mA - 81411101 - Interpower
Specs
Fuse Material Glass; Glass
Operating Temperature -25 to 70 C (-13 to 158 F)
Rated Voltage 250 volts
View Details