Mersen GDL-V - Time-Delay GDL-V4

Description
Up to 250V, Time Delay, Glass, 1/4" x 1 1/4", 1-1/2" Axial Leads Features Glass body Time-delay 1/4" x 1-1/4" 1-1/2" Axial leads Applications Electronic circuits
Datasheet
Description
Up to 250V, Time Delay, Glass, 1/4" x 1 1/4", 1-1/2" Axial Leads Features Glass body Time-delay 1/4" x 1-1/4" 1-1/2" Axial leads Applications Electronic circuits
Datasheet

Suppliers

Company
Product
Description
Supplier Links
GDL-V - Time-Delay - GDL-V4 - Mersen
Newburyport, MA, USA
GDL-V - Time-Delay
GDL-V4
GDL-V - Time-Delay GDL-V4
Up to 250V, Time Delay, Glass, 1/4" x 1 1/4", 1-1/2" Axial Leads Features Glass body Time-delay 1/4" x 1-1/4" 1-1/2" Axial leads Applications Electronic circuits

Up to 250V, Time Delay, Glass, 1/4" x 1 1/4", 1-1/2" Axial Leads
Features

  • Glass body
  • Time-delay
  • 1/4" x 1-1/4"
  • 1-1/2" Axial leads

Applications

  • Electronic circuits
Supplier's Site Datasheet

Technical Specifications

  Mersen
Product Category Fuses
Product Number GDL-V4
Product Name GDL-V - Time-Delay
Fuse Material Glass
Unlock Full Specs
to access all available technical data

Similar Products

North American Fuse Time Delay 15A - 813MDA-15 - Interpower
Specs
Fuse Material Ceramic; Brass Ceramic
Operating Temperature 70 C (158 F)
Rated Voltage 250 volts
View Details
Power Fuses DC Fuses - VD series - VD3500V/4000VDC -  - VICFUSE
Specs
Approvals / Standards RoHS
Rated Voltage 4000 volts
Rated Current 700 amps
View Details
Power supply module for electronic circuit breaker - DF1100 - ifm efector inc.
Specs
Mounting Mounting on DIN rail; (TH35 (EN 60715))
Operating Temperature -25 to 60 C (-13 to 140 F)
Rated Voltage 30 volts
View Details
Fuses - 2019-CCF1N3.15TTECT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Fuse Type PC Board
Mounting Solderable (Surface Mount Technology)
Approvals / Standards UL
View Details
2 suppliers