Mersen GSA - Time-Delay GSA15/100

Description
Up to 250V, Time Delay, Ceramic, 1/4" x 1 1/4" Features Ceramic body Time-delay 1/4" x 1-1/4" Applications Electronic circuits
Datasheet
Description
Up to 250V, Time Delay, Ceramic, 1/4" x 1 1/4" Features Ceramic body Time-delay 1/4" x 1-1/4" Applications Electronic circuits
Datasheet

Suppliers

Company
Product
Description
Supplier Links
GSA - Time-Delay - GSA15/100 - Mersen
Newburyport, MA, USA
GSA - Time-Delay
GSA15/100
GSA - Time-Delay GSA15/100
Up to 250V, Time Delay, Ceramic, 1/4" x 1 1/4" Features Ceramic body Time-delay 1/4" x 1-1/4" Applications Electronic circuits

Up to 250V, Time Delay, Ceramic, 1/4" x 1 1/4"
Features

  • Ceramic body
  • Time-delay
  • 1/4" x 1-1/4"

Applications

  • Electronic circuits
Supplier's Site Datasheet

Technical Specifications

  Mersen
Product Category Fuses
Product Number GSA15/100
Product Name GSA - Time-Delay
Fuse Material Ceramic
Mounting Clip
Approvals / Standards RoHS; UL; CSA
Unlock Full Specs
to access all available technical data

Similar Products

International Fuse Quick Acting 4A - 81411561 - Interpower
Specs
Fuse Material Glass; Glass
Operating Temperature -25 to 70 C (-13 to 158 F)
Rated Voltage 250 volts
View Details
Fast Acting Over-molded Fuse - SKY87604-13 - Skyworks Solutions, Inc.
Specs
Features Fast Acting
Rated Voltage 63 volts
Rated Current 0.3750 amps
View Details
4 suppliers
Fuses - 002211005 - Powell Electronics, Inc.
Altech Corp.
Specs
Rated Voltage 400 volts
Rated Current 16 amps
View Details
Fuse - fuse-max-63-a-quick-acting - BARTEC
Specs
Operating Temperature -40 to 10 C (-40 to 50 F)
Rated Voltage 250 volts
Rated Current 6.3 amps
View Details