Mersen GSA - Time-Delay GSA25

Description
Up to 250V, Time Delay, Ceramic, 1/4" x 1 1/4" Features Ceramic body Time-delay 1/4" x 1-1/4" Applications Electronic circuits
Datasheet
Description
Up to 250V, Time Delay, Ceramic, 1/4" x 1 1/4" Features Ceramic body Time-delay 1/4" x 1-1/4" Applications Electronic circuits
Datasheet

Suppliers

Company
Product
Description
Supplier Links
GSA - Time-Delay - GSA25 - Mersen
Newburyport, MA, USA
GSA - Time-Delay
GSA25
GSA - Time-Delay GSA25
Up to 250V, Time Delay, Ceramic, 1/4" x 1 1/4" Features Ceramic body Time-delay 1/4" x 1-1/4" Applications Electronic circuits

Up to 250V, Time Delay, Ceramic, 1/4" x 1 1/4"
Features

  • Ceramic body
  • Time-delay
  • 1/4" x 1-1/4"

Applications

  • Electronic circuits
Supplier's Site Datasheet

Technical Specifications

  Mersen
Product Category Fuses
Product Number GSA25
Product Name GSA - Time-Delay
Fuse Material Ceramic
Mounting Clip
Approvals / Standards RoHS; UL; CSA
Unlock Full Specs
to access all available technical data

Similar Products

International Fuse Quick Acting 5A - 81411581 - Interpower
Specs
Fuse Material Glass; Glass
Operating Temperature -25 to 70 C (-13 to 158 F)
Rated Voltage 250 volts
View Details
Fuses - 2019-CCF1F5TTETR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Fuse Type PC Board
Mounting Solderable (Surface Mount Technology)
Approvals / Standards UL
View Details
2 suppliers
Fuses - 002625314 - Powell Electronics, Inc.
Altech Corp.
Specs
Rated Voltage 900 volts
Rated Current 10 amps
View Details