Mersen GGX 8AG - Fast-Acting GGX25

Description
Up to 250V, Fast-Acting Glass, 1/4" x 1" Features Glass body Fast-acting 1/4" x 1" Applications Electronic circuits
Datasheet
Description
Up to 250V, Fast-Acting Glass, 1/4" x 1" Features Glass body Fast-acting 1/4" x 1" Applications Electronic circuits
Datasheet

Suppliers

Company
Product
Description
Supplier Links
GGX 8AG - Fast-Acting - GGX25 - Mersen
Newburyport, MA, USA
GGX 8AG - Fast-Acting
GGX25
GGX 8AG - Fast-Acting GGX25
Up to 250V, Fast-Acting Glass, 1/4" x 1" Features Glass body Fast-acting 1/4" x 1" Applications Electronic circuits

Up to 250V, Fast-Acting Glass, 1/4" x 1"
Features

  • Glass body
  • Fast-acting
  • 1/4" x 1"

Applications

  • Electronic circuits
Supplier's Site Datasheet

Technical Specifications

  Mersen
Product Category Fuses
Product Number GGX25
Product Name GGX 8AG - Fast-Acting
Fuse Material Ceramic
Mounting Clip
Approvals / Standards RoHS; UL
Unlock Full Specs
to access all available technical data

Similar Products

Allen-Bradley / Rockwell Automation
View Details
Fuses - 002621007 - Powell Electronics, Inc.
Altech Corp.
Specs
Rated Voltage 500 volts
Rated Current 10 amps
View Details
Power supply module for electronic circuit breaker - DF1100 - ifm efector inc.
Specs
Mounting Mounting on DIN rail; (TH35 (EN 60715))
Operating Temperature -25 to 60 C (-13 to 140 F)
Rated Voltage 30 volts
View Details
North American Fuse Time Delay 10A - 813MDA-10 - Interpower
Specs
Fuse Material Ceramic; Brass,Ceramic
Operating Temperature 70 C (158 F)
Rated Voltage 250 volts
View Details