Mersen GGA - Time-Delay GGA6/10

Description
Up to 250V, Time Delay, Glass, 5mm x 20mm Features Glass body Time-delay 5 mm x 20 mm Applications Electronic circuits
Datasheet
Description
Up to 250V, Time Delay, Glass, 5mm x 20mm Features Glass body Time-delay 5 mm x 20 mm Applications Electronic circuits
Datasheet

Suppliers

Company
Product
Description
Supplier Links
GGA - Time-Delay - GGA6/10 - Mersen
Newburyport, MA, USA
GGA - Time-Delay
GGA6/10
GGA - Time-Delay GGA6/10
Up to 250V, Time Delay, Glass, 5mm x 20mm Features Glass body Time-delay 5 mm x 20 mm Applications Electronic circuits

Up to 250V, Time Delay, Glass, 5mm x 20mm
Features

  • Glass body
  • Time-delay
  • 5 mm x 20 mm

Applications

  • Electronic circuits
Supplier's Site Datasheet

Technical Specifications

  Mersen
Product Category Fuses
Product Number GGA6/10
Product Name GGA - Time-Delay
Fuse Material Glass
Mounting Clip
Approvals / Standards RoHS; UL; CSA
Unlock Full Specs
to access all available technical data

Similar Products

Fuse fast acting - fuse-fast-acting-max-125-a-with-single-terminals - BARTEC
Specs
Operating Temperature -40 to 10 C (-40 to 50 F)
Rated Voltage 250 volts
Rated Current 1.25 amps
View Details
International Fuse Quick Acting 5A - 81411581 - Interpower
Specs
Fuse Material Glass; Glass
Operating Temperature -25 to 70 C (-13 to 158 F)
Rated Voltage 250 volts
View Details
Power Fuses General Purpose Fuses - UL standard Series - VCF -  - VICFUSE
Specs
Approvals / Standards RoHS
Features Fast Acting
Rated Current 30 amps
View Details