Mersen GAB - Fast-Acting GAB1

Description
Up to 250V, Fast-Acting, Ceramic, 1/4 x 1-1/4 Features Ceramic body Fast-acting 1/4" x 1-1/4" Applications Electronic circuits
Datasheet
Description
Up to 250V, Fast-Acting, Ceramic, 1/4 x 1-1/4 Features Ceramic body Fast-acting 1/4" x 1-1/4" Applications Electronic circuits
Datasheet

Suppliers

Company
Product
Description
Supplier Links
GAB - Fast-Acting - GAB1 - Mersen
Newburyport, MA, USA
GAB - Fast-Acting
GAB1
GAB - Fast-Acting GAB1
Up to 250V, Fast-Acting, Ceramic, 1/4 x 1-1/4 Features Ceramic body Fast-acting 1/4" x 1-1/4" Applications Electronic circuits

Up to 250V, Fast-Acting, Ceramic, 1/4 x 1-1/4
Features

  • Ceramic body
  • Fast-acting
  • 1/4" x 1-1/4"

Applications

  • Electronic circuits
Supplier's Site Datasheet

Technical Specifications

  Mersen
Product Category Fuses
Product Number GAB1
Product Name GAB - Fast-Acting
Fuse Material Ceramic
Mounting Clip
Approvals / Standards RoHS; UL; CSA
Unlock Full Specs
to access all available technical data

Similar Products

Fuse - fuse max 125 a with double terminals - BARTEC
Specs
Operating Temperature -40 to 10 C (-40 to 50 F)
Rated Voltage 250 volts
Rated Current 1.25 amps
View Details
Fuses - 002641011 - Powell Electronics, Inc.
Altech Corp.
Specs
Rated Voltage 690 volts
Rated Current 20 amps
View Details
Auto Fuses - AFR -  - VICFUSE
Specs
Fuse Type Automotive
Approvals / Standards RoHS
Rated Voltage 32 volts
View Details
Fuses - 486-4604-ND - DigiKey
Specs
Fuse Type Miniature
Mounting Through Hole
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers