Mersen GGA-V - Time-Delay GGA-V1/10

Description
Up to 250V, Time Delay, Glass, 5mm x 20mm, 1-1/2" Axial Leads Features Glass body Time-delay 5 mm x 20 mm 1-1/2" Axial leads Applications Electronic circuits
Datasheet
Description
Up to 250V, Time Delay, Glass, 5mm x 20mm, 1-1/2" Axial Leads Features Glass body Time-delay 5 mm x 20 mm 1-1/2" Axial leads Applications Electronic circuits
Datasheet

Suppliers

Company
Product
Description
Supplier Links
GGA-V - Time-Delay - GGA-V1/10 - Mersen
Newburyport, MA, USA
GGA-V - Time-Delay
GGA-V1/10
GGA-V - Time-Delay GGA-V1/10
Up to 250V, Time Delay, Glass, 5mm x 20mm, 1-1/2" Axial Leads Features Glass body Time-delay 5 mm x 20 mm 1-1/2" Axial leads Applications Electronic circuits

Up to 250V, Time Delay, Glass, 5mm x 20mm, 1-1/2" Axial Leads
Features

  • Glass body
  • Time-delay
  • 5 mm x 20 mm
  • 1-1/2" Axial leads

Applications

  • Electronic circuits
Supplier's Site Datasheet

Technical Specifications

  Mersen
Product Category Fuses
Product Number GGA-V1/10
Product Name GGA-V - Time-Delay
Fuse Material Glass
Unlock Full Specs
to access all available technical data

Similar Products

Fuse - fuse max 63 a - BARTEC
Specs
Operating Temperature -40 to 10 C (-40 to 50 F)
Rated Voltage 250 volts
Rated Current 6.3 amps
View Details
Fuses - 002625207 - Powell Electronics, Inc.
Altech Corp.
Specs
Rated Voltage 1200 volts
Rated Current 20 amps
View Details
Specs
Mounting DIN Rail
Approvals / Standards RoHS
Rated Current 10 amps
View Details
Fuses - 486-4254-ND - DigiKey
Specs
Fuse Type Miniature
Mounting Through Hole
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers