Up to 250V, Fast Acting, Glass, 1/4" x 1 1/4"
Features
Applications
FERRAZ SHAWMUT Panel Accessories GGC1
Fuse, 250V 1A 1-1/4X1/4, K103763
| Mersen | DigiKey | Radwell International | Galco Industrial Electronics | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Fuses | Fuses | Fuses | Fuses | Fuses |
| Product Number | GGC1 | 2378-GGC1-ND | GGC1 | GGC1 | |
| Product Name | GGC - Fast-Acting | Fuses | Fuse | SHAW Fuses | Circuit Protection - Fuses |
| Fuse Material | Glass | ||||
| Mounting | Clip | ||||
| Approvals / Standards | RoHS; UL; CSA | UL; CSA | |||
| Features | Fast Acting |