Mersen GGC - Fast-Acting GGC1/4

Description
Up to 250V, Fast Acting, Glass, 1/4" x 1 1/4" Features Glass body Fast-acting 1/4" x 1-1/4" Applications Electronic circuits
Datasheet
Description
Up to 250V, Fast Acting, Glass, 1/4" x 1 1/4" Features Glass body Fast-acting 1/4" x 1-1/4" Applications Electronic circuits
Datasheet

Suppliers

Company
Product
Description
Supplier Links
GGC - Fast-Acting - GGC1/4 - Mersen
Newburyport, MA, USA
GGC - Fast-Acting
GGC1/4
GGC - Fast-Acting GGC1/4
Up to 250V, Fast Acting, Glass, 1/4" x 1 1/4" Features Glass body Fast-acting 1/4" x 1-1/4" Applications Electronic circuits

Up to 250V, Fast Acting, Glass, 1/4" x 1 1/4"
Features

  • Glass body
  • Fast-acting
  • 1/4" x 1-1/4"

Applications

  • Electronic circuits
Supplier's Site Datasheet

Technical Specifications

  Mersen
Product Category Fuses
Product Number GGC1/4
Product Name GGC - Fast-Acting
Fuse Material Glass
Mounting Clip
Approvals / Standards RoHS; UL; CSA
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Rated Voltage 250 volts
Rated Current 0.0500 amps
View Details
Power supply module for electronic circuit breaker - DF2101 - ifm efector inc.
Specs
Mounting Mounting on DIN rail; (TH35 (EN 60715))
Operating Temperature -25 to 60 C (-13 to 140 F)
Rated Voltage 30 volts
View Details
North American Fuse Time Delay 1A - 813MDA-1 - Interpower
Specs
Fuse Material Ceramic; Brass Ceramic
Operating Temperature 70 C (158 F)
Rated Voltage 250 volts
View Details