Mersen GGA - Time-Delay GGA3/10

Description
Up to 250V, Time Delay, Glass, 5mm x 20mm Features Glass body Time-delay 5 mm x 20 mm Applications Electronic circuits
Datasheet
Description
Up to 250V, Time Delay, Glass, 5mm x 20mm Features Glass body Time-delay 5 mm x 20 mm Applications Electronic circuits
Datasheet

Suppliers

Company
Product
Description
Supplier Links
GGA - Time-Delay - GGA3/10 - Mersen
Newburyport, MA, USA
GGA - Time-Delay
GGA3/10
GGA - Time-Delay GGA3/10
Up to 250V, Time Delay, Glass, 5mm x 20mm Features Glass body Time-delay 5 mm x 20 mm Applications Electronic circuits

Up to 250V, Time Delay, Glass, 5mm x 20mm
Features

  • Glass body
  • Time-delay
  • 5 mm x 20 mm

Applications

  • Electronic circuits
Supplier's Site Datasheet

Technical Specifications

  Mersen
Product Category Fuses
Product Number GGA3/10
Product Name GGA - Time-Delay
Fuse Material Glass
Mounting Clip
Approvals / Standards RoHS; UL; CSA
Unlock Full Specs
to access all available technical data

Similar Products

Fuse - fuse max 125 a with double terminals - BARTEC
Specs
Operating Temperature -40 to 10 C (-40 to 50 F)
Rated Voltage 250 volts
Rated Current 1.25 amps
View Details
Fuses - 002211006 - Powell Electronics, Inc.
Altech Corp.
Specs
Rated Voltage 400 volts
Rated Current 13 amps
View Details
Fast Acting Over-molded Fuse - SKY87604-11 - Skyworks Solutions, Inc.
Specs
Features Fast Acting
Rated Voltage 63 volts
Rated Current 0.7500 amps
View Details
4 suppliers