Mersen GAB - Fast-Acting GAB12

Description
Up to 250V, Fast-Acting, Ceramic, 1/4 x 1-1/4 Features Ceramic body Fast-acting 1/4" x 1-1/4" Applications Electronic circuits
Datasheet
Description
Up to 250V, Fast-Acting, Ceramic, 1/4 x 1-1/4 Features Ceramic body Fast-acting 1/4" x 1-1/4" Applications Electronic circuits
Datasheet

Suppliers

Company
Product
Description
Supplier Links
GAB - Fast-Acting - GAB12 - Mersen
Newburyport, MA, USA
GAB - Fast-Acting
GAB12
GAB - Fast-Acting GAB12
Up to 250V, Fast-Acting, Ceramic, 1/4 x 1-1/4 Features Ceramic body Fast-acting 1/4" x 1-1/4" Applications Electronic circuits

Up to 250V, Fast-Acting, Ceramic, 1/4 x 1-1/4
Features

  • Ceramic body
  • Fast-acting
  • 1/4" x 1-1/4"

Applications

  • Electronic circuits
Supplier's Site Datasheet

Technical Specifications

  Mersen
Product Category Fuses
Product Number GAB12
Product Name GAB - Fast-Acting
Fuse Material Ceramic
Mounting Clip
Approvals / Standards RoHS; UL; CSA
Unlock Full Specs
to access all available technical data

Similar Products

1494U 30A Fuse Block - 1494U-F30 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
View Details
Fuses - 002625317 - Powell Electronics, Inc.
Altech Corp.
Specs
Rated Voltage 900 volts
Rated Current 20 amps
View Details
Fuse - fuse max 125 a with double terminals - BARTEC
Specs
Operating Temperature -40 to 10 C (-40 to 50 F)
Rated Voltage 250 volts
Rated Current 1.25 amps
View Details
Fast Acting Over-molded Fuse - SKY87604-11 - Skyworks Solutions, Inc.
Specs
Features Fast Acting
Rated Voltage 63 volts
Rated Current 0.7500 amps
View Details
4 suppliers