Mersen GSA-V - Time-Delay GSA-V2/10

Description
Up to 250V, Time Delay, Ceramic, 1/4" x 1 1/4", 1-1/2" Axial Leads Features Ceramic body Time-delay 1/4" x 1-1/4" 1-1/2" Axial leads Applications Electronic circuits
Datasheet
Description
Up to 250V, Time Delay, Ceramic, 1/4" x 1 1/4", 1-1/2" Axial Leads Features Ceramic body Time-delay 1/4" x 1-1/4" 1-1/2" Axial leads Applications Electronic circuits
Datasheet

Suppliers

Company
Product
Description
Supplier Links
GSA-V - Time-Delay - GSA-V2/10 - Mersen
Newburyport, MA, USA
GSA-V - Time-Delay
GSA-V2/10
GSA-V - Time-Delay GSA-V2/10
Up to 250V, Time Delay, Ceramic, 1/4" x 1 1/4", 1-1/2" Axial Leads Features Ceramic body Time-delay 1/4" x 1-1/4" 1-1/2" Axial leads Applications Electronic circuits

Up to 250V, Time Delay, Ceramic, 1/4" x 1 1/4", 1-1/2" Axial Leads
Features

  • Ceramic body
  • Time-delay
  • 1/4" x 1-1/4"
  • 1-1/2" Axial leads

Applications

  • Electronic circuits
Supplier's Site Datasheet

Technical Specifications

  Mersen
Product Category Fuses
Product Number GSA-V2/10
Product Name GSA-V - Time-Delay
Fuse Material Ceramic
Unlock Full Specs
to access all available technical data

Similar Products

Fast Acting Over-molded Fuse - SKY87604-13 - Skyworks Solutions, Inc.
Specs
Features Fast Acting
Rated Voltage 63 volts
Rated Current 0.3750 amps
View Details
4 suppliers
Fuses - 0034.1510.PT-ND - DigiKey
Specs
Fuse Type Miniature
Mounting Through Hole
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Fuse - fuse max 63 a - BARTEC
Specs
Operating Temperature -40 to 10 C (-40 to 50 F)
Rated Voltage 250 volts
Rated Current 6.3 amps
View Details
Specs
Mounting Panel Mount
Approvals / Standards RoHS
Rated Current 80 amps
View Details