Up to 250V, Fast Acting, Glass, 1/4" x 1 1/4"
Features
Applications
| Mersen | DigiKey | |
|---|---|---|
| Product Category | Fuses | Fuses |
| Product Number | GGC6 | 2378-GGC6-ND |
| Product Name | GGC - Fast-Acting | Fuses |
| Fuse Material | Glass | |
| Mounting | Clip | |
| Approvals / Standards | RoHS; UL; CSA | UL; CSA |
| Features | Fast Acting |