Mersen GSA-V - Time-Delay GSA-V3

Description
Up to 250V, Time Delay, Ceramic, 1/4" x 1 1/4", 1-1/2" Axial Leads Features Ceramic body Time-delay 1/4" x 1-1/4" 1-1/2" Axial leads Applications Electronic circuits
Datasheet
Description
Up to 250V, Time Delay, Ceramic, 1/4" x 1 1/4", 1-1/2" Axial Leads Features Ceramic body Time-delay 1/4" x 1-1/4" 1-1/2" Axial leads Applications Electronic circuits
Datasheet

Suppliers

Company
Product
Description
Supplier Links
GSA-V - Time-Delay - GSA-V3 - Mersen
Newburyport, MA, USA
GSA-V - Time-Delay
GSA-V3
GSA-V - Time-Delay GSA-V3
Up to 250V, Time Delay, Ceramic, 1/4" x 1 1/4", 1-1/2" Axial Leads Features Ceramic body Time-delay 1/4" x 1-1/4" 1-1/2" Axial leads Applications Electronic circuits

Up to 250V, Time Delay, Ceramic, 1/4" x 1 1/4", 1-1/2" Axial Leads
Features

  • Ceramic body
  • Time-delay
  • 1/4" x 1-1/4"
  • 1-1/2" Axial leads

Applications

  • Electronic circuits
Supplier's Site Datasheet

Technical Specifications

  Mersen
Product Category Fuses
Product Number GSA-V3
Product Name GSA-V - Time-Delay
Fuse Material Ceramic
Unlock Full Specs
to access all available technical data

Similar Products

North American Fuse Medium Time Delay 6A - 813GMC-6 - Interpower
Specs
Fuse Material Glass; Glass
Operating Temperature 70 C (158 F)
Rated Voltage 125 volts
View Details
Fast Acting Over-molded Fuse - SKY87604-13 - Skyworks Solutions, Inc.
Specs
Features Fast Acting
Rated Voltage 63 volts
Rated Current 0.3750 amps
View Details
4 suppliers
Fuses - 002241002 - Powell Electronics, Inc.
Altech Corp.
Specs
Rated Current 4 amps
View Details
Fuse fast acting - fuse-fast-acting-max-125-a-with-single-terminals - BARTEC
Specs
Operating Temperature -40 to 10 C (-40 to 50 F)
Rated Voltage 250 volts
Rated Current 1.25 amps
View Details