Mersen GMS GMS4

Description
Mersen GMS series alarm indicating fuses are used in telecommunications equipment or other applications. A color coded flag indicates a circuit problem which caused the fuse to blow. Nineteen ampere ratings/colors fill every replacement need Features Color coded Body material PPS UL 94V0
Datasheet
Description
Mersen GMS series alarm indicating fuses are used in telecommunications equipment or other applications. A color coded flag indicates a circuit problem which caused the fuse to blow. Nineteen ampere ratings/colors fill every replacement need Features Color coded Body material PPS UL 94V0
Datasheet

Suppliers

Company
Product
Description
Supplier Links
GMS - GMS4 - Mersen
Newburyport, MA, USA
GMS
GMS4
GMS GMS4
Mersen GMS series alarm indicating fuses are used in telecommunications equipment or other applications. A color coded flag indicates a circuit problem which caused the fuse to blow. Nineteen ampere ratings/colors fill every replacement need Features Color coded Body material PPS UL 94V0

Mersen GMS series alarm indicating fuses are used in telecommunications equipment or other applications. A color coded flag indicates a circuit problem which caused the fuse to blow. Nineteen ampere ratings/colors fill every replacement need
Features

  • Color coded Body material PPS UL 94V0
Supplier's Site Datasheet

Technical Specifications

  Mersen
Product Category Fuses
Product Number GMS4
Product Name GMS
Fuse Material PPS Plastic
Mounting Clip
Operating Temperature 80 C (176 F)
Unlock Full Specs
to access all available technical data

Similar Products

SMD 1.25A 24V Circuit Protection Fuse - 139-CCP2B25TTE - ERSAELECTRONICS PTE. LTD.
Specs
Mounting SMD (SMT)
Approvals / Standards RoHS
Rated Current 1.25 amps
View Details
2 suppliers
1494U 30A Fuse Block - 1494U-F30 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
View Details
Fuses - 002313401 - Powell Electronics, Inc.
Altech Corp.
Specs
Rated Voltage 500 volts
Rated Current 35 amps
View Details
Fuse fast acting - fuse-fast-acting-max-125-a-with-single-terminals - BARTEC
Specs
Operating Temperature -40 to 10 C (-40 to 50 F)
Rated Voltage 250 volts
Rated Current 1.25 amps
View Details