Mersen GSA-V - Time-Delay GSA-V3/10

Description
Up to 250V, Time Delay, Ceramic, 1/4" x 1 1/4", 1-1/2" Axial Leads Features Ceramic body Time-delay 1/4" x 1-1/4" 1-1/2" Axial leads Applications Electronic circuits
Datasheet
Description
Up to 250V, Time Delay, Ceramic, 1/4" x 1 1/4", 1-1/2" Axial Leads Features Ceramic body Time-delay 1/4" x 1-1/4" 1-1/2" Axial leads Applications Electronic circuits
Datasheet

Suppliers

Company
Product
Description
Supplier Links
GSA-V - Time-Delay - GSA-V3/10 - Mersen
Newburyport, MA, USA
GSA-V - Time-Delay
GSA-V3/10
GSA-V - Time-Delay GSA-V3/10
Up to 250V, Time Delay, Ceramic, 1/4" x 1 1/4", 1-1/2" Axial Leads Features Ceramic body Time-delay 1/4" x 1-1/4" 1-1/2" Axial leads Applications Electronic circuits

Up to 250V, Time Delay, Ceramic, 1/4" x 1 1/4", 1-1/2" Axial Leads
Features

  • Ceramic body
  • Time-delay
  • 1/4" x 1-1/4"
  • 1-1/2" Axial leads

Applications

  • Electronic circuits
Supplier's Site Datasheet

Technical Specifications

  Mersen
Product Category Fuses
Product Number GSA-V3/10
Product Name GSA-V - Time-Delay
Fuse Material Ceramic
Unlock Full Specs
to access all available technical data

Similar Products

International Fuse Quick Acting 10A - 81413641 - Interpower
Specs
Fuse Material Ceramic; Brass Ceramic
Operating Temperature -25 to 70 C (-13 to 158 F)
Rated Voltage 250 volts
View Details
Micro Fuses - VF370 -  - VICFUSE
Specs
Approvals / Standards RoHS; UL
Features Fast Acting
Rated Voltage 300 volts
View Details
Power supply module for electronic circuit breaker - DF1100 - ifm efector inc.
Specs
Mounting Mounting on DIN rail; (TH35 (EN 60715))
Operating Temperature -25 to 60 C (-13 to 140 F)
Rated Voltage 30 volts
View Details
Circuit Protection Fuse - 139-CCF1N1TTE - ERSAELECTRONICS PTE. LTD.
KOA Speer Electronics, Inc.
Specs
Mounting Surface Mount
Approvals / Standards RoHS
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
4 suppliers