Up to 250V, Fast-Acting, Ceramic, 1/4 x 1-1/4
Features
Applications
250V 10A 6X32 MINI FUSE FAST ACTING CERAMIC
| Mersen | Heilind Electronics, Inc. | |
|---|---|---|
| Product Category | Fuses | Fuses |
| Product Number | GAB10 | GAB10 |
| Product Name | GAB - Fast-Acting | 250V 10A 6X32 MINI FUSE FAST ACTING CERAMIC |
| Fuse Material | Ceramic | Ceramic |
| Mounting | Clip | |
| Approvals / Standards | RoHS; UL; CSA | |
| Features | Fast Acting | Fast Acting |