Mersen GSA - Time-Delay GSA6/10

Description
Up to 250V, Time Delay, Ceramic, 1/4" x 1 1/4" Features Ceramic body Time-delay 1/4" x 1-1/4" Applications Electronic circuits
Datasheet
Description
Up to 250V, Time Delay, Ceramic, 1/4" x 1 1/4" Features Ceramic body Time-delay 1/4" x 1-1/4" Applications Electronic circuits
Datasheet

Suppliers

Company
Product
Description
Supplier Links
GSA - Time-Delay - GSA6/10 - Mersen
Newburyport, MA, USA
GSA - Time-Delay
GSA6/10
GSA - Time-Delay GSA6/10
Up to 250V, Time Delay, Ceramic, 1/4" x 1 1/4" Features Ceramic body Time-delay 1/4" x 1-1/4" Applications Electronic circuits

Up to 250V, Time Delay, Ceramic, 1/4" x 1 1/4"
Features

  • Ceramic body
  • Time-delay
  • 1/4" x 1-1/4"

Applications

  • Electronic circuits
Supplier's Site Datasheet

Technical Specifications

  Mersen
Product Category Fuses
Product Number GSA6/10
Product Name GSA - Time-Delay
Fuse Material Ceramic
Mounting Clip
Approvals / Standards RoHS; UL; CSA
Unlock Full Specs
to access all available technical data

Similar Products

North American Fuse Fast Acting 3A - 813GMA-3 - Interpower
Specs
Fuse Material Glass; Glass
Features Fast Acting
Operating Temperature 70 C (158 F)
View Details
Fuses - 004110410 - Powell Electronics, Inc.
Altech Corp.
Specs
Rated Voltage 1100 volts
Rated Current 160 amps
View Details
Auto Fuses - AFR -  - VICFUSE
Specs
Fuse Type Automotive
Approvals / Standards RoHS
Rated Voltage 32 volts
View Details
Fuses - 2019-CCF1N6.3TTETR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Fuse Type PC Board
Mounting Solderable (Surface Mount Technology)
Approvals / Standards UL
View Details
3 suppliers