Mersen GSA-V - Time-Delay GSA-V3/4

Description
Up to 250V, Time Delay, Ceramic, 1/4" x 1 1/4", 1-1/2" Axial Leads Features Ceramic body Time-delay 1/4" x 1-1/4" 1-1/2" Axial leads Applications Electronic circuits
Datasheet
Description
Up to 250V, Time Delay, Ceramic, 1/4" x 1 1/4", 1-1/2" Axial Leads Features Ceramic body Time-delay 1/4" x 1-1/4" 1-1/2" Axial leads Applications Electronic circuits
Datasheet

Suppliers

Company
Product
Description
Supplier Links
GSA-V - Time-Delay - GSA-V3/4 - Mersen
Newburyport, MA, USA
GSA-V - Time-Delay
GSA-V3/4
GSA-V - Time-Delay GSA-V3/4
Up to 250V, Time Delay, Ceramic, 1/4" x 1 1/4", 1-1/2" Axial Leads Features Ceramic body Time-delay 1/4" x 1-1/4" 1-1/2" Axial leads Applications Electronic circuits

Up to 250V, Time Delay, Ceramic, 1/4" x 1 1/4", 1-1/2" Axial Leads
Features

  • Ceramic body
  • Time-delay
  • 1/4" x 1-1/4"
  • 1-1/2" Axial leads

Applications

  • Electronic circuits
Supplier's Site Datasheet

Technical Specifications

  Mersen
Product Category Fuses
Product Number GSA-V3/4
Product Name GSA-V - Time-Delay
Fuse Material Ceramic
Unlock Full Specs
to access all available technical data

Similar Products

Fuses - 2019-CCF1N3.15TTECT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Fuse Type PC Board
Mounting Solderable (Surface Mount Technology)
Approvals / Standards UL
View Details
2 suppliers
Fuses - 002313504 - Powell Electronics, Inc.
Altech Corp.
Specs
Rated Voltage 690 volts
Rated Current 10 amps
View Details
Fuse fast acting - fuse-fast-acting-max-125-a-with-single-terminals - BARTEC
Specs
Operating Temperature -40 to 10 C (-40 to 50 F)
Rated Voltage 250 volts
Rated Current 1.25 amps
View Details