Mersen GGX 8AG - Fast-Acting GGX4

Description
Up to 250V, Fast-Acting Glass, 1/4" x 1" Features Glass body Fast-acting 1/4" x 1" Applications Electronic circuits
Datasheet
Description
Up to 250V, Fast-Acting Glass, 1/4" x 1" Features Glass body Fast-acting 1/4" x 1" Applications Electronic circuits
Datasheet

Suppliers

Company
Product
Description
Supplier Links
GGX 8AG - Fast-Acting - GGX4 - Mersen
Newburyport, MA, USA
GGX 8AG - Fast-Acting
GGX4
GGX 8AG - Fast-Acting GGX4
Up to 250V, Fast-Acting Glass, 1/4" x 1" Features Glass body Fast-acting 1/4" x 1" Applications Electronic circuits

Up to 250V, Fast-Acting Glass, 1/4" x 1"
Features

  • Glass body
  • Fast-acting
  • 1/4" x 1"

Applications

  • Electronic circuits
Supplier's Site Datasheet

Technical Specifications

  Mersen
Product Category Fuses
Product Number GGX4
Product Name GGX 8AG - Fast-Acting
Fuse Material Ceramic
Mounting Clip
Approvals / Standards RoHS; UL
Unlock Full Specs
to access all available technical data

Similar Products

Fuse - fuse-max-63-a-quick-acting - BARTEC
Specs
Operating Temperature -40 to 10 C (-40 to 50 F)
Rated Voltage 250 volts
Rated Current 6.3 amps
View Details
International Fuse Quick Acting 10A - 81411641 - Interpower
Specs
Fuse Material Glass; Glass
Operating Temperature -25 to 70 C (-13 to 158 F)
Rated Voltage 250 volts
View Details
Power supply module for electronic circuit breaker - DF1100 - ifm efector inc.
Specs
Mounting Mounting on DIN rail; (TH35 (EN 60715))
Operating Temperature -25 to 60 C (-13 to 140 F)
Rated Voltage 30 volts
View Details