Mersen GGM - Fast-Acting GGM1-1/4

Description
Up to 250V, Fast Acting, Glass, 5mm x 20mm Features Glass body Fast-acting 5 mm x 20 mm Applications Electronic circuits
Request a Quote Datasheet
Description
Up to 250V, Fast Acting, Glass, 5mm x 20mm Features Glass body Fast-acting 5 mm x 20 mm Applications Electronic circuits
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
GGM - Fast-Acting - GGM1-1/4 - Mersen
Newburyport, MA, USA
GGM - Fast-Acting
GGM1-1/4
GGM - Fast-Acting GGM1-1/4
Up to 250V, Fast Acting, Glass, 5mm x 20mm Features Glass body Fast-acting 5 mm x 20 mm Applications Electronic circuits

Up to 250V, Fast Acting, Glass, 5mm x 20mm
Features

  • Glass body
  • Fast-acting
  • 5 mm x 20 mm

Applications

  • Electronic circuits
Supplier's Site Datasheet
Fuses - 2378-GGM1-1/4-ND - DigiKey
Thief River Falls, MN, United States
FUSE,FAST ACTING,ELECTRONIC,GL AS

FUSE,FAST ACTING,ELECTRONIC,GLAS

Buy Now Datasheet

Technical Specifications

  Mersen DigiKey
Product Category Fuses Fuses
Product Number GGM1-1/4 2378-GGM1-1/4-ND
Product Name GGM - Fast-Acting Fuses
Fuse Material Glass
Mounting Clip
Approvals / Standards RoHS; UL; CSA UL; CSA
Features Fast Acting
Unlock Full Specs
to access all available technical data

Similar Products

Fuse - fuse-max-63-a-quick-acting - BARTEC
Specs
Operating Temperature -40 to 10 C (-40 to 50 F)
Rated Voltage 250 volts
Rated Current 6.3 amps
View Details
International Fuse Quick Acting 3.15A - 81411541 - Interpower
Specs
Fuse Material Glass; Glass
Operating Temperature -25 to 70 C (-13 to 158 F)
Rated Voltage 250 volts
View Details