Mersen GFN - Midget - Time-Delay GFN5-6/10

Description
GFN midget indicating fuses are available in 34 ratings from 1/10A through 30A. These time-delay fuses have built-in blown fuse indicators which pop out at the end of the fuse to visually indicate when the fuse has operated. Indicators may be used to trip a switch for remote as well as visual indication. (Not for Branch Circuit Protection). Features Pin indicator provides visual indication of open fuse or actuates switch for remote signaling Numerous ratings for a wide variety of applications 12 second time-delay at 200% rating Can be used with UltraSafe™ fuse holders (1/10 - 10A) 1 1/2" x 13/32" (10 mm x 38 mm) dimensions Applications For supplemental protection of circuits where time-delay and blown fuse indication are required, such as solenoid circuits or control circuits.
Datasheet
Description
GFN midget indicating fuses are available in 34 ratings from 1/10A through 30A. These time-delay fuses have built-in blown fuse indicators which pop out at the end of the fuse to visually indicate when the fuse has operated. Indicators may be used to trip a switch for remote as well as visual indication. (Not for Branch Circuit Protection). Features Pin indicator provides visual indication of open fuse or actuates switch for remote signaling Numerous ratings for a wide variety of applications 12 second time-delay at 200% rating Can be used with UltraSafe™ fuse holders (1/10 - 10A) 1 1/2" x 13/32" (10 mm x 38 mm) dimensions Applications For supplemental protection of circuits where time-delay and blown fuse indication are required, such as solenoid circuits or control circuits.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
GFN - Midget - Time-Delay - GFN5-6/10 - Mersen
Newburyport, MA, USA
GFN - Midget - Time-Delay
GFN5-6/10
GFN - Midget - Time-Delay GFN5-6/10
GFN midget indicating fuses are available in 34 ratings from 1/10A through 30A. These time-delay fuses have built-in blown fuse indicators which pop out at the end of the fuse to visually indicate when the fuse has operated. Indicators may be used to trip a switch for remote as well as visual indication. (Not for Branch Circuit Protection). Features Pin indicator provides visual indication of open fuse or actuates switch for remote signaling Numerous ratings for a wide variety of applications 12 second time-delay at 200% rating Can be used with UltraSafe™ fuse holders (1/10 - 10A) 1 1/2" x 13/32" (10 mm x 38 mm) dimensions Applications For supplemental protection of circuits where time-delay and blown fuse indication are required, such as solenoid circuits or control circuits.

GFN midget indicating fuses are available in 34 ratings from 1/10A through 30A. These time-delay fuses have built-in blown fuse indicators which pop out at the end of the fuse to visually indicate when the fuse has operated. Indicators may be used to trip a switch for remote as well as visual indication. (Not for Branch Circuit Protection).
Features

  • Pin indicator provides visual indication of open fuse or actuates switch for remote signaling
  • Numerous ratings for a wide variety of applications
  • 12 second time-delay at 200% rating
  • Can be used with UltraSafe™ fuse holders (1/10 - 10A)
  • 1 1/2" x 13/32" (10 mm x 38 mm) dimensions

Applications

  • For supplemental protection of circuits where time-delay and blown fuse indication are required, such as solenoid circuits or control circuits.
Supplier's Site Datasheet

Technical Specifications

  Mersen
Product Category Fuses
Product Number GFN5-6/10
Product Name GFN - Midget - Time-Delay
Fuse Type Midget
Fuse Material PolyTube
Mounting Clip
Approvals / Standards UL; CSA
Unlock Full Specs
to access all available technical data

Similar Products

Fuses - 486-0031.8517DKR-ND - DigiKey
SCHURTER Inc
Specs
Mounting Solderable (Surface Mount Technology)
Approvals / Standards VDE
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Fuses - 004110443 - Powell Electronics, Inc.
Altech Corp.
Specs
Rated Voltage 1100 volts
Rated Current 400 amps
View Details
Specs
Mounting Panel Mount
Approvals / Standards RoHS
View Details