WEH Technologies Inc. Quick Connector Fuel Connector TW710

Description
Connector for pressure and function testing of fuel lines with bead or collar The WEH® Connector type TW710 has been specifically developed to connect fuel lines for engine hot testing. The short design of the connector is best suited for narrow spaces and meets the demand of such applications. Type TW710 is equipped with a lateral test port for ease of use. No need for time-consuming and tedious hand threading, thus saving costs and repetitive strain injury. An integrated shut-off valve prevents leakage of fuel and enables a clean and safe operation. For automated applications we recommend type TW713 with pneumatic actuation. Features: Lateral test port 90° Connection in seconds No hand tightening required Integrated shut-off valve Very short version High-grade materials
Description
Connector for pressure and function testing of fuel lines with bead or collar The WEH® Connector type TW710 has been specifically developed to connect fuel lines for engine hot testing. The short design of the connector is best suited for narrow spaces and meets the demand of such applications. Type TW710 is equipped with a lateral test port for ease of use. No need for time-consuming and tedious hand threading, thus saving costs and repetitive strain injury. An integrated shut-off valve prevents leakage of fuel and enables a clean and safe operation. For automated applications we recommend type TW713 with pneumatic actuation. Features: Lateral test port 90° Connection in seconds No hand tightening required Integrated shut-off valve Very short version High-grade materials

Suppliers

Company
Product
Description
Supplier Links
Quick Connector Fuel Connector - TW710 - WEH Technologies Inc.
Katy, TX, USA
Quick Connector Fuel Connector
TW710
Quick Connector Fuel Connector TW710
Connector for pressure and function testing of fuel lines with bead or collar The WEH® Connector type TW710 has been specifically developed to connect fuel lines for engine hot testing. The short design of the connector is best suited for narrow spaces and meets the demand of such applications. Type TW710 is equipped with a lateral test port for ease of use. No need for time-consuming and tedious hand threading, thus saving costs and repetitive strain injury. An integrated shut-off valve prevents leakage of fuel and enables a clean and safe operation. For automated applications we recommend type TW713 with pneumatic actuation. Features: Lateral test port 90° Connection in seconds No hand tightening required Integrated shut-off valve Very short version High-grade materials

Connector for pressure and function testing of fuel lines with bead or collar

The WEH® Connector type TW710 has been specifically developed to connect fuel lines for engine hot testing. The short design of the connector is best suited for narrow spaces and meets the demand of such applications. Type TW710 is equipped with a lateral test port for ease of use. No need for time-consuming and tedious hand threading, thus saving costs and repetitive strain injury.
An integrated shut-off valve prevents leakage of fuel and enables a clean and safe operation.

For automated applications we recommend type TW713 with pneumatic actuation.

Features:

  • Lateral test port 90°
  • Connection in seconds
  • No hand tightening required
  • Integrated shut-off valve
  • Very short version
  • High-grade materials
Supplier's Site

Technical Specifications

  WEH Technologies Inc.
Product Category Quick Couplers
Product Number TW710
Product Name Quick Connector Fuel Connector
Material Stainless
Unlock Full Specs
to access all available technical data

Similar Products

Pneumatic Quick Connect Couplings - 2023259 - RS Components, Ltd.
Specs
Application Pneumatic (Air)
Design Units English
English Size 0.500 inch (12.7 mm)
View Details
Air & Hydraulic Quick Disconnect Couplers - 61951 - Jergens, Inc.
Specs
Application Hydraulic
Design Units English
English Size 0.250 inch (6.35 mm)
View Details
Single Shut Off, Multiple Line Quick Disconnect - External Pin - QDC_MultiLine_External - Beswick Engineering Co., Inc.
Specs
Quick Coupler Valving Single Shut-Off
Material Stainless; 316 Stainless Steel
View Details
Minimatic® Slip-On Fitting - X44-404 - Clippard
Specs
Fitting Type Hose Fitting; Cross 4-Way Fitting
Connection Type Barbed or Ribbed End
Material Brass/Bronze; Nickel Plated
View Details
2 suppliers