WEH Technologies Inc. CLICKMATE™ Quick Connector TW157

Description
CLICKMATE™ TW157 for filling of air storage cylinders up to 5,000 psi (CGA 346/347) The CLICKMATE™ TW157 provides a connection in seconds to the CGA thread of the cylinder valve without hand / wrench tightening. Just place the quick connector onto the cylinder valve until it stops. The connection is made by lowering the operating lever through 90° which locks the split jaws onto the cylinder valve. The integrated safety peg prevents a disconnection under pressure. Existing hand tight nuts / connectors can be retrofitted without problems. The CLICKMATE™ TW157 is also available without integrated bleeding valve. All connectors are subjected to extensive pressure and long-term tests (100,000 cycles) and improve operational safety and ergonomics. Features: Eliminates hand tightening Connection directly to the cylinder valve thread (CGA 346 / 347) Pressure range up to 5,000 psi Easy retrofitting of existing SCBA filling systems Option: Without bleeding valve
Datasheet
Description
CLICKMATE™ TW157 for filling of air storage cylinders up to 5,000 psi (CGA 346/347) The CLICKMATE™ TW157 provides a connection in seconds to the CGA thread of the cylinder valve without hand / wrench tightening. Just place the quick connector onto the cylinder valve until it stops. The connection is made by lowering the operating lever through 90° which locks the split jaws onto the cylinder valve. The integrated safety peg prevents a disconnection under pressure. Existing hand tight nuts / connectors can be retrofitted without problems. The CLICKMATE™ TW157 is also available without integrated bleeding valve. All connectors are subjected to extensive pressure and long-term tests (100,000 cycles) and improve operational safety and ergonomics. Features: Eliminates hand tightening Connection directly to the cylinder valve thread (CGA 346 / 347) Pressure range up to 5,000 psi Easy retrofitting of existing SCBA filling systems Option: Without bleeding valve
Datasheet

Suppliers

Company
Product
Description
Supplier Links
CLICKMATE™ Quick Connector - TW157 - WEH Technologies Inc.
Katy, TX, USA
CLICKMATE™ Quick Connector
TW157
CLICKMATE™ Quick Connector TW157
CLICKMATE™ TW157 for filling of air storage cylinders up to 5,000 psi (CGA 346/347) The CLICKMATE™ TW157 provides a connection in seconds to the CGA thread of the cylinder valve without hand / wrench tightening. Just place the quick connector onto the cylinder valve until it stops. The connection is made by lowering the operating lever through 90° which locks the split jaws onto the cylinder valve. The integrated safety peg prevents a disconnection under pressure. Existing hand tight nuts / connectors can be retrofitted without problems. The CLICKMATE™ TW157 is also available without integrated bleeding valve. All connectors are subjected to extensive pressure and long-term tests (100,000 cycles) and improve operational safety and ergonomics. Features: Eliminates hand tightening Connection directly to the cylinder valve thread (CGA 346 / 347) Pressure range up to 5,000 psi Easy retrofitting of existing SCBA filling systems Option: Without bleeding valve

CLICKMATE™ TW157 for filling of air storage cylinders up to 5,000 psi (CGA 346/347)

The CLICKMATE™ TW157 provides a connection in seconds to the CGA thread of the cylinder valve without hand / wrench tightening. Just place the quick connector onto the cylinder valve until it stops. The connection is made by lowering the operating lever through 90° which locks the split jaws onto the cylinder valve. The integrated safety peg prevents a disconnection under pressure. Existing hand tight nuts / connectors can be retrofitted without problems.

The CLICKMATE™ TW157 is also available without integrated bleeding valve. All connectors are subjected to extensive pressure and long-term tests (100,000 cycles) and improve operational safety and ergonomics.

Features:

  • Eliminates hand tightening
  • Connection directly to the cylinder valve thread (CGA 346 / 347)
  • Pressure range up to 5,000 psi
  • Easy retrofitting of existing SCBA filling systems
  • Option: Without bleeding valve
Supplier's Site Datasheet

Technical Specifications

  WEH Technologies Inc.
Product Category Pneumatic Fittings
Product Number TW157
Product Name CLICKMATE™ Quick Connector
Fitting Type Quick Coupler
Unlock Full Specs
to access all available technical data

Similar Products

Compressed Air Coupler Fitting - 900453 - EXAIR
Specs
Material Brass/Bronze
English Size 0.125 inch (3.17 mm)
View Details
Push-Quick Manifold Union - PQ-MU1008 - Clippard
Specs
Fitting Type Tube Fitting
View Details
SS Wire Screens - Bound Screens - SSA-1 - O'Keefe Controls Co.
Specs
Fitting Type Pipe Fitting
English Size 0.211 inch (5.36 mm)
View Details
Pneumatic Quick Connect Couplings - 1761760 - RS Components, Ltd.
Specs
Fitting Type Hose Fitting; Quick Coupler; Coupling Fitting
Connection Type Tube - Male English Straight Thread; Barbed or Ribbed End
Material Brass/Bronze; Brass
View Details