WEH® Connector for pressure and function tests on components with banjo tube connections, hose and tube connections
The type TW131 quick connector is the manual version of the type TW130 multifunction connector. The connector has been developed specially for testing components with banjo tube connections, hose and tube connections with sleeve nuts and similar configurations.
A further important field of application is the testing of heat exchangers for the refrigeration and air conditioning industry, e.g. for solder connections. The compact design and ease of operation enables cost-effective testing, even for high quantities. Simply pull back the grip sleeve and release it again to connect the sample. The sample holder is individually adapted to the customer test piece.
The TW131 is rated for a pressure range up to max. 50 bar.
Features:
| WEH Technologies Inc. | |
|---|---|
| Product Category | Tube Fittings |
| Product Number | TW131 |
| Product Name | Universal Quick Connector |
| Fitting Type | Quick Coupler |