WEH Technologies Inc. Quick Connector Fuel Connector TW713

Description
Connector for pressure and function testing of fuel lines with bead or collar The WEH® Connector type TW713 has been specifically developed to connect fuel lines for engine hot testing and for testing of automotive components during manufacturing. The design of the connector is best suited for narrow spaces and meets the demand of such applications. Type TW713 is equipped with a central test port and pneumatically actuated grip sleeve for ease of use. The lateral pilot pressure lines P1 and P2 are connected to the test system. An integrated shut-off valve prevents leakage of fuel and enables a clean and safe operation. For applications with manual actuation we recommend type TW710. Features: Central test port Connection in seconds No hand tightening required Integrated shut-off valve Robust construction High-grade materials
Description
Connector for pressure and function testing of fuel lines with bead or collar The WEH® Connector type TW713 has been specifically developed to connect fuel lines for engine hot testing and for testing of automotive components during manufacturing. The design of the connector is best suited for narrow spaces and meets the demand of such applications. Type TW713 is equipped with a central test port and pneumatically actuated grip sleeve for ease of use. The lateral pilot pressure lines P1 and P2 are connected to the test system. An integrated shut-off valve prevents leakage of fuel and enables a clean and safe operation. For applications with manual actuation we recommend type TW710. Features: Central test port Connection in seconds No hand tightening required Integrated shut-off valve Robust construction High-grade materials

Suppliers

Company
Product
Description
Supplier Links
Quick Connector Fuel Connector - TW713 - WEH Technologies Inc.
Katy, TX, USA
Quick Connector Fuel Connector
TW713
Quick Connector Fuel Connector TW713
Connector for pressure and function testing of fuel lines with bead or collar The WEH® Connector type TW713 has been specifically developed to connect fuel lines for engine hot testing and for testing of automotive components during manufacturing. The design of the connector is best suited for narrow spaces and meets the demand of such applications. Type TW713 is equipped with a central test port and pneumatically actuated grip sleeve for ease of use. The lateral pilot pressure lines P1 and P2 are connected to the test system. An integrated shut-off valve prevents leakage of fuel and enables a clean and safe operation. For applications with manual actuation we recommend type TW710. Features: Central test port Connection in seconds No hand tightening required Integrated shut-off valve Robust construction High-grade materials

Connector for pressure and function testing of fuel lines with bead or collar

The WEH® Connector type TW713 has been specifically developed to connect fuel lines for engine hot testing and for testing of automotive components during manufacturing. The design of the connector is best suited for narrow spaces and meets the demand of such applications. Type TW713 is equipped with a central test port and pneumatically actuated grip sleeve for ease of use.
The lateral pilot pressure lines P1 and P2 are connected to the test system.
An integrated shut-off valve prevents leakage of fuel and enables a clean and safe operation.

For applications with manual actuation we recommend type TW710.

Features:

  • Central test port
  • Connection in seconds
  • No hand tightening required
  • Integrated shut-off valve
  • Robust construction
  • High-grade materials
Supplier's Site

Technical Specifications

  WEH Technologies Inc.
Product Category Quick Couplers
Product Number TW713
Product Name Quick Connector Fuel Connector
Material Stainless
Unlock Full Specs
to access all available technical data

Similar Products

TEMA System 100 Diagnostic Nipple -  - HydraCheck Inc.
Specs
Application Hydraulic
Design Units English; Metric
English Size 0.125 to 0.250 inch (3.17 to 6.35 mm)
View Details
Quick coupling - EAMD-42-40-12-16X25 - Festo Corporation
Specs
Design Units Metric
Metric Size 42.00 mm (1.65 inch)
Temperature -13 to 140 F (-25 to 60 C)
View Details
Pneumatic Quick Connect Couplings - 2312765 - RS Components, Ltd.
Specs
Application Pneumatic (Air)
Material Brass/Bronze; Nickel Plated Brass
Design Units English
View Details
Thermal management - DAG automatic clean break couplings - DAG - STAUBLI Fluid Connectors
Specs
Quick Coupler Valving Double Shut-Off
Material Stainless
Design Units Metric
View Details