WEH Technologies Inc. Universal Quick Connector TW132

Description
WEH® Connector for pressure and function tests on components with banjo tube connections, hose and tube connections with sleeve nuts The type TW132 quick connector is the low pressure version of the type TW130 multifunction connector. The connector has been developed specially for testing components with banjo tube connections, hose and tube connections with sleeve nuts and similar configurations. Underwater applications are possible. The compact design and ease of operation enables cost-effective testing, even for high quantities. The connector is actuated pneumatically. The sample holder can be mounted respectively aligned via the counter disc and is adapted to the customer test piece. The TW132 is rated for a pressure range up to max. 50 bar. Automation is possible. Features: Connection in seconds No hand tightening required Testing of high quantities Suitable for automated testing Robust construction Ergonomic design
Description
WEH® Connector for pressure and function tests on components with banjo tube connections, hose and tube connections with sleeve nuts The type TW132 quick connector is the low pressure version of the type TW130 multifunction connector. The connector has been developed specially for testing components with banjo tube connections, hose and tube connections with sleeve nuts and similar configurations. Underwater applications are possible. The compact design and ease of operation enables cost-effective testing, even for high quantities. The connector is actuated pneumatically. The sample holder can be mounted respectively aligned via the counter disc and is adapted to the customer test piece. The TW132 is rated for a pressure range up to max. 50 bar. Automation is possible. Features: Connection in seconds No hand tightening required Testing of high quantities Suitable for automated testing Robust construction Ergonomic design

Suppliers

Company
Product
Description
Supplier Links
Universal Quick Connector - TW132 - WEH Technologies Inc.
Katy, TX, USA
Universal Quick Connector
TW132
Universal Quick Connector TW132
WEH® Connector for pressure and function tests on components with banjo tube connections, hose and tube connections with sleeve nuts The type TW132 quick connector is the low pressure version of the type TW130 multifunction connector. The connector has been developed specially for testing components with banjo tube connections, hose and tube connections with sleeve nuts and similar configurations. Underwater applications are possible. The compact design and ease of operation enables cost-effective testing, even for high quantities. The connector is actuated pneumatically. The sample holder can be mounted respectively aligned via the counter disc and is adapted to the customer test piece. The TW132 is rated for a pressure range up to max. 50 bar. Automation is possible. Features: Connection in seconds No hand tightening required Testing of high quantities Suitable for automated testing Robust construction Ergonomic design

WEH® Connector for pressure and function tests on components with banjo tube connections, hose and tube connections with sleeve nuts

The type TW132 quick connector is the low pressure version of the type TW130 multifunction connector. The connector has been developed specially for testing components with banjo tube connections, hose and tube connections with sleeve nuts and similar configurations. Underwater applications are possible.
The compact design and ease of operation enables cost-effective testing, even for high quantities. The connector is actuated pneumatically. The sample holder can be mounted respectively aligned via the counter disc and is adapted to the customer test piece.

The TW132 is rated for a pressure range up to max. 50 bar. Automation is possible.

Features:

  • Connection in seconds
  • No hand tightening required
  • Testing of high quantities
  • Suitable for automated testing
  • Robust construction
  • Ergonomic design
Supplier's Site

Technical Specifications

  WEH Technologies Inc.
Product Category Tube Fittings
Product Number TW132
Product Name Universal Quick Connector
Fitting Type Quick Coupler
Unlock Full Specs
to access all available technical data

Similar Products

Reducers & Expanders - 61037 - Jergens, Inc.
Specs
Fitting Type Reducer Fitting
English Size 0.562 inch (14.29 mm)
View Details
ZoomLock Push - Removable -  - Parker Sporlan Division
Parker Sporlan Division
Specs
Fitting Type Elbow Fitting; HVAC / Refrigeration Fitting
Material Brass/Bronze
Temperature 250 F (121 C)
View Details
Push-Quick Plug-In Elbow, 3/8
Specs
Fitting Type Elbow Fitting; Pneumatic Fitting
View Details