WEH Technologies Inc. RAC Industry Quick Connector TW141

Description
WEH® Connector for pressure and function testing of straight tubes The WEH® Quick connector type TW141 provides pressure-tight connections on straight tubes and has earned a reputation for ease of operation. The TW141 is a lever-actuated connector , which creates no lateral forces that can distort the test piece or fillling port when connecting and disconnecting. The TW141 is fitted with an internal safety feature which prevents the connector from being removed until a pressure lower than 5 bar is attained. Pressure range from vacuum up to 1,450 psi. Features: Pressure-tight connection in seconds No hand tightening required For connection onto straight tubes, sealing on the exterior diameter No lateral forces generated on connection WEH® Jaw locking mechanism Ergonomic design High-grade materials
Description
WEH® Connector for pressure and function testing of straight tubes The WEH® Quick connector type TW141 provides pressure-tight connections on straight tubes and has earned a reputation for ease of operation. The TW141 is a lever-actuated connector , which creates no lateral forces that can distort the test piece or fillling port when connecting and disconnecting. The TW141 is fitted with an internal safety feature which prevents the connector from being removed until a pressure lower than 5 bar is attained. Pressure range from vacuum up to 1,450 psi. Features: Pressure-tight connection in seconds No hand tightening required For connection onto straight tubes, sealing on the exterior diameter No lateral forces generated on connection WEH® Jaw locking mechanism Ergonomic design High-grade materials

Suppliers

Company
Product
Description
Supplier Links
RAC Industry Quick Connector - TW141 - WEH Technologies Inc.
Katy, TX, USA
RAC Industry Quick Connector
TW141
RAC Industry Quick Connector TW141
WEH® Connector for pressure and function testing of straight tubes The WEH® Quick connector type TW141 provides pressure-tight connections on straight tubes and has earned a reputation for ease of operation. The TW141 is a lever-actuated connector , which creates no lateral forces that can distort the test piece or fillling port when connecting and disconnecting. The TW141 is fitted with an internal safety feature which prevents the connector from being removed until a pressure lower than 5 bar is attained. Pressure range from vacuum up to 1,450 psi. Features: Pressure-tight connection in seconds No hand tightening required For connection onto straight tubes, sealing on the exterior diameter No lateral forces generated on connection WEH® Jaw locking mechanism Ergonomic design High-grade materials

WEH® Connector for pressure and function testing of straight tubes

The WEH® Quick connector type TW141 provides pressure-tight connections on straight tubes and has earned a reputation for ease of operation. The TW141 is a lever-actuated connector , which creates no lateral forces that can distort the test piece or fillling port when connecting and disconnecting. The TW141 is fitted with an internal safety feature which prevents the connector from being removed until a pressure lower than 5 bar is attained.

Pressure range from vacuum up to 1,450 psi.

Features:

  • Pressure-tight connection in seconds
  • No hand tightening required
  • For connection onto straight tubes, sealing on the exterior diameter
  • No lateral forces generated on connection
  • WEH® Jaw locking mechanism
  • Ergonomic design
  • High-grade materials
Supplier's Site

Technical Specifications

  WEH Technologies Inc.
Product Category Tube Fittings
Product Number TW141
Product Name RAC Industry Quick Connector
Fitting Type Quick Coupler
Unlock Full Specs
to access all available technical data