WEH Technologies Inc. Internal Thread Quick Connector TW05

Description
Connector for pressure and function tests on components with internal threads With the type TW05 quick connector pneumatic components are tested faster than ever before. Connecting and pressure impacting of the test piece is accomplished in one operation by simple actuation of the sliding sleeve. In this way, costly testing times are shortened and the type TW05 pays for itself in a very short time. Features: Just PUSH to connect No tapes, no thread sealants, no hand-tightening required Unique WEH® Jaw locking mechanism Simple seal replacement Ergonomic Design Compact Design High-grade materials Automation possible
Description
Connector for pressure and function tests on components with internal threads With the type TW05 quick connector pneumatic components are tested faster than ever before. Connecting and pressure impacting of the test piece is accomplished in one operation by simple actuation of the sliding sleeve. In this way, costly testing times are shortened and the type TW05 pays for itself in a very short time. Features: Just PUSH to connect No tapes, no thread sealants, no hand-tightening required Unique WEH® Jaw locking mechanism Simple seal replacement Ergonomic Design Compact Design High-grade materials Automation possible

Suppliers

Company
Product
Description
Supplier Links
Internal Thread Quick Connector - TW05 - WEH Technologies Inc.
Katy, TX, USA
Internal Thread Quick Connector
TW05
Internal Thread Quick Connector TW05
Connector for pressure and function tests on components with internal threads With the type TW05 quick connector pneumatic components are tested faster than ever before. Connecting and pressure impacting of the test piece is accomplished in one operation by simple actuation of the sliding sleeve. In this way, costly testing times are shortened and the type TW05 pays for itself in a very short time. Features: Just PUSH to connect No tapes, no thread sealants, no hand-tightening required Unique WEH® Jaw locking mechanism Simple seal replacement Ergonomic Design Compact Design High-grade materials Automation possible

Connector for pressure and function tests on components with internal threads

With the type TW05 quick connector pneumatic components are tested faster than ever before. Connecting and pressure impacting of the test piece is accomplished in one operation by simple actuation of the sliding sleeve. In this way, costly testing times are shortened and the type TW05 pays for itself in a very short time.

Features:

  • Just PUSH to connect
  • No tapes, no thread sealants, no hand-tightening required
  • Unique WEH® Jaw locking mechanism
  • Simple seal replacement
  • Ergonomic Design
  • Compact Design
  • High-grade materials
  • Automation possible
Supplier's Site

Technical Specifications

  WEH Technologies Inc.
Product Category Pneumatic Fittings
Product Number TW05
Product Name Internal Thread Quick Connector
Fitting Type Quick Coupler
Connection Type Push-to-Connect; Tube - Male English Straight Thread
Material Aluminum; Stainless
Unlock Full Specs
to access all available technical data

Similar Products

Push-Quick Manifold Union - PQ-MU1008 - Clippard
Specs
Fitting Type Tube Fitting
View Details
Pneumatic Quick Connect Couplings - 2023203 - RS Components, Ltd.
Specs
Fitting Type Quick Coupler; Coupling Fitting
Connection Type Tube - Male English Straight Thread
English Size 0.250 inch (6.35 mm)
View Details
Tire Valve Cplg, Female, Schrader To 3/16
Specs
Fitting Type Pipe Fitting; Coupling Fitting
Connection Type Barbed or Ribbed End
Material Brass/Bronze; Brass
View Details
ISO 16028 Flat Face Male Coupler with Female Thread - QFM-0406-FORB - Kuriyama of America, Inc.
Specs
Fitting Type Hose Fitting; Coupling Fitting
Connection Type Tube - Male English Straight Thread
Material Steel
View Details