WEH Technologies Inc. Gas Industry Quick Filling Connector TW57 3000 psi

Description
Quick Connector for filling gas cylinders 3,000 psi (200 bar) with external thread (with or without a residual pressure valve) The WEH® Connector type TW57 for CGA gas cylinder valves with male thread provides a pressure-tight connection in seconds. The split collet design system locks securely onto the cylinder valve thread and seals tightly. Safety features A fully developed design with simple actuation controlling the functioning of the gas connector. The quick connector cannot be disconnected under pressure because a special safety peg protrudes and locks the connector against removal. Type TW57 for oxygen has venting bores in the front sleeve for lateral venting of gas in case of accidental gas leakage, thus preventing pressure built-up in the connector. This quick connector is available for gas cylinder valves acc. to CGA, DIN, BS, NF, etc. Connectors for oxygen applications are oxygen cleaned and free of oil and grease. Features: For gas cylinders with external thread Version for residual pressure valves or non-residual pressure valves available Connection in seconds No hand tightening required Easy to connect Right-hand and left-hand operation Suitable for pallet filling WEH® Jaw locking mechanism Compact design High-grade materials US Patent No. 5,575,510
Datasheet
Description
Quick Connector for filling gas cylinders 3,000 psi (200 bar) with external thread (with or without a residual pressure valve) The WEH® Connector type TW57 for CGA gas cylinder valves with male thread provides a pressure-tight connection in seconds. The split collet design system locks securely onto the cylinder valve thread and seals tightly. Safety features A fully developed design with simple actuation controlling the functioning of the gas connector. The quick connector cannot be disconnected under pressure because a special safety peg protrudes and locks the connector against removal. Type TW57 for oxygen has venting bores in the front sleeve for lateral venting of gas in case of accidental gas leakage, thus preventing pressure built-up in the connector. This quick connector is available for gas cylinder valves acc. to CGA, DIN, BS, NF, etc. Connectors for oxygen applications are oxygen cleaned and free of oil and grease. Features: For gas cylinders with external thread Version for residual pressure valves or non-residual pressure valves available Connection in seconds No hand tightening required Easy to connect Right-hand and left-hand operation Suitable for pallet filling WEH® Jaw locking mechanism Compact design High-grade materials US Patent No. 5,575,510
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Gas Industry Quick Filling Connector - TW57 3000 psi - WEH Technologies Inc.
Katy, TX, USA
Gas Industry Quick Filling Connector
TW57 3000 psi
Gas Industry Quick Filling Connector TW57 3000 psi
Quick Connector for filling gas cylinders 3,000 psi (200 bar) with external thread (with or without a residual pressure valve) The WEH® Connector type TW57 for CGA gas cylinder valves with male thread provides a pressure-tight connection in seconds. The split collet design system locks securely onto the cylinder valve thread and seals tightly. Safety features A fully developed design with simple actuation controlling the functioning of the gas connector. The quick connector cannot be disconnected under pressure because a special safety peg protrudes and locks the connector against removal. Type TW57 for oxygen has venting bores in the front sleeve for lateral venting of gas in case of accidental gas leakage, thus preventing pressure built-up in the connector. This quick connector is available for gas cylinder valves acc. to CGA, DIN, BS, NF, etc. Connectors for oxygen applications are oxygen cleaned and free of oil and grease. Features: For gas cylinders with external thread Version for residual pressure valves or non-residual pressure valves available Connection in seconds No hand tightening required Easy to connect Right-hand and left-hand operation Suitable for pallet filling WEH® Jaw locking mechanism Compact design High-grade materials US Patent No. 5,575,510

Quick Connector for filling gas cylinders 3,000 psi (200 bar) with external thread (with or without a residual pressure valve)

The WEH® Connector type TW57 for CGA gas cylinder valves with male thread provides a pressure-tight connection in seconds. The split collet design system locks securely onto the cylinder valve thread and seals tightly.

Safety features A fully developed design with simple actuation controlling the functioning of the gas connector. The quick connector cannot be disconnected under pressure because a special safety peg protrudes and locks the connector against removal. Type TW57 for oxygen has venting bores in the front sleeve for lateral venting of gas in case of accidental gas leakage, thus preventing pressure built-up in the connector.

This quick connector is available for gas cylinder valves acc. to CGA, DIN, BS, NF, etc. Connectors for oxygen applications are oxygen cleaned and free of oil and grease.

Features:

  • For gas cylinders with external thread
  • Version for residual pressure valves or non-residual pressure valves available
  • Connection in seconds
  • No hand tightening required
  • Easy to connect
  • Right-hand and left-hand operation
  • Suitable for pallet filling
  • WEH® Jaw locking mechanism
  • Compact design
  • High-grade materials
  • US Patent No. 5,575,510
Supplier's Site Datasheet

Technical Specifications

  WEH Technologies Inc.
Product Category Gas Fittings
Product Number TW57 3000 psi
Product Name Gas Industry Quick Filling Connector
Fitting Type Quick Coupler
Unlock Full Specs
to access all available technical data

Similar Products

Stainless Steel Mini Elbow Mini Tee Mini Cross Mini Tribow Ultrahigh Purity Mini Butt Weld Fittings -  - Shenzhen Jewellok Technology Co., Ltd.
Specs
Fitting Type Tube Fitting; Elbow Fitting; Cross 4-Way Fitting; Tee Fitting
Connection Type Weld Connection (Butt or Socket)
Material Stainless
View Details
Cam & Groove Y-Fitting - PF40X60AY - PT
Specs
Fitting Type Pipe Fitting; Quick Coupler; Hose - Male Cam-Lock; Wye Fitting
Quick Coupler Valving Non Valved
Connection Type Flange Connection
View Details
PCE | Pressure Compensation Elements- with Metric Threads M12 x 1,5 / IP68 - 99190 - icotek Corp
Specs
Material Polyamide
Metric Size 12.00 mm (0.4724 inch)
Temperature -4 to 212 F (-20 to 100 C)
View Details
Single Chamber Orifice Fitting - Junior 10 inch and Above - Daniel Measurement and Control Inc.
Specs
Fitting Type Pipe Fitting
Connection Type Flange Connection
Material Steel
View Details