WEH Technologies Inc. Quick Connector Fuel Connector TW714

Description
Connector for pressure and function testing at ‘John-Guest‘ connections For the female ‘John-Guest‘ type of fitting, WEH has developed the quick connector type TW714 for use on engine tests. These connectors are an ideal alternative to collars, beads and male threads at fuel lines of engines or for automotive components. Type TW714 is equipped with an automatic shut off valve, an unlocking device to release the connector on test completion and FKM seals for fuel compatibility. Features: Simple push-to-connect actuation Connection in seconds No hand tightening required Integrated shut-off valve Robust construction High-grade materials
Datasheet
Description
Connector for pressure and function testing at ‘John-Guest‘ connections For the female ‘John-Guest‘ type of fitting, WEH has developed the quick connector type TW714 for use on engine tests. These connectors are an ideal alternative to collars, beads and male threads at fuel lines of engines or for automotive components. Type TW714 is equipped with an automatic shut off valve, an unlocking device to release the connector on test completion and FKM seals for fuel compatibility. Features: Simple push-to-connect actuation Connection in seconds No hand tightening required Integrated shut-off valve Robust construction High-grade materials
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Quick Connector Fuel Connector - TW714 - WEH Technologies Inc.
Katy, TX, USA
Quick Connector Fuel Connector
TW714
Quick Connector Fuel Connector TW714
Connector for pressure and function testing at ‘John-Guest‘ connections For the female ‘John-Guest‘ type of fitting, WEH has developed the quick connector type TW714 for use on engine tests. These connectors are an ideal alternative to collars, beads and male threads at fuel lines of engines or for automotive components. Type TW714 is equipped with an automatic shut off valve, an unlocking device to release the connector on test completion and FKM seals for fuel compatibility. Features: Simple push-to-connect actuation Connection in seconds No hand tightening required Integrated shut-off valve Robust construction High-grade materials

Connector for pressure and function testing at ‘John-Guest‘ connections

For the female ‘John-Guest‘ type of fitting, WEH has developed the quick connector type TW714 for use on engine tests. These connectors are an ideal alternative to collars, beads and male threads at fuel lines of engines or for automotive components.
Type TW714 is equipped with an automatic shut off valve, an unlocking device to release the connector on test completion and FKM seals for fuel compatibility.

Features:

  • Simple push-to-connect actuation
  • Connection in seconds
  • No hand tightening required
  • Integrated shut-off valve
  • Robust construction
  • High-grade materials
Supplier's Site Datasheet

Technical Specifications

  WEH Technologies Inc.
Product Category Quick Couplers
Product Number TW714
Product Name Quick Connector Fuel Connector
Material Stainless
Unlock Full Specs
to access all available technical data

Similar Products

Pneumatic Quick Connect Couplings - 2312507 - RS Components, Ltd.
Specs
Application Pneumatic (Air)
Material Brass/Bronze; Nickel Plated Brass
Design Units English
View Details
Air & Hydraulic Quick Disconnect Couplers - 61966 - Jergens, Inc.
Specs
Application Hydraulic
Design Units English
English Size 0.250 inch (6.35 mm)
View Details
Double Shut Off, Multiple Line Quick Disconnect - External Pin - QDC_MultiLine_DS_External - Beswick Engineering Co., Inc.
Specs
Quick Coupler Valving Double Shut-Off
Material Stainless; 303 Stainless Steel, [316] - 316 Stainless Steel
View Details
Quick Connect Assembly - MQC-VP - Clippard
Specs
Application Pneumatic (Air)
Quick Coupler Valving Single Shut-Off
Material Brass/Bronze
View Details