WEH Technologies Inc. Quick Connector Fuel Connector TW723

Description
Connector for pressure and function testing of fuel lines with bead, collar or male thread The WEH® Connector type TW723 has been specifically developed to connect fuel lines for engine hot testing. The design of the connector is best suited for narrow spaces and meets the demand of such applications. Type TW723 has a central test port (optional 90° possible) for ease of use. No need for time-consuming and tedious hand threading, thus saving costs and repetitive strain injury. An integrated shut-off valve prevents leakage of fuel and enables a clean and safe operation. Features: Central test port Connection in seconds No hand tightening required Integrated shut-off valve Robust construction High-grade materials
Datasheet
Description
Connector for pressure and function testing of fuel lines with bead, collar or male thread The WEH® Connector type TW723 has been specifically developed to connect fuel lines for engine hot testing. The design of the connector is best suited for narrow spaces and meets the demand of such applications. Type TW723 has a central test port (optional 90° possible) for ease of use. No need for time-consuming and tedious hand threading, thus saving costs and repetitive strain injury. An integrated shut-off valve prevents leakage of fuel and enables a clean and safe operation. Features: Central test port Connection in seconds No hand tightening required Integrated shut-off valve Robust construction High-grade materials
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Quick Connector Fuel Connector - TW723 - WEH Technologies Inc.
Katy, TX, USA
Quick Connector Fuel Connector
TW723
Quick Connector Fuel Connector TW723
Connector for pressure and function testing of fuel lines with bead, collar or male thread The WEH® Connector type TW723 has been specifically developed to connect fuel lines for engine hot testing. The design of the connector is best suited for narrow spaces and meets the demand of such applications. Type TW723 has a central test port (optional 90° possible) for ease of use. No need for time-consuming and tedious hand threading, thus saving costs and repetitive strain injury. An integrated shut-off valve prevents leakage of fuel and enables a clean and safe operation. Features: Central test port Connection in seconds No hand tightening required Integrated shut-off valve Robust construction High-grade materials

Connector for pressure and function testing of fuel lines with bead, collar or male thread

The WEH® Connector type TW723 has been specifically developed to connect fuel lines for engine hot testing. The design of the connector is best suited for narrow spaces and meets the demand of such applications. Type TW723 has a central test port (optional 90° possible) for ease of use. No need for time-consuming and tedious hand threading, thus saving costs and repetitive strain injury.
An integrated shut-off valve prevents leakage of fuel and enables a clean and safe operation.

Features:

  • Central test port
  • Connection in seconds
  • No hand tightening required
  • Integrated shut-off valve
  • Robust construction
  • High-grade materials
Supplier's Site Datasheet

Technical Specifications

  WEH Technologies Inc.
Product Category Quick Couplers
Product Number TW723
Product Name Quick Connector Fuel Connector
Material Stainless
Unlock Full Specs
to access all available technical data

Similar Products

Quick connector - CK-3/8-PK-6 - Festo Corporation
Specs
Application Pneumatic (Air)
Material Aluminum; Aluminum
Temperature 14 to 140 F (-10 to 60 C)
View Details
Thermal management - Multi Quick Disconnect (MQD) - MQD - STAUBLI Fluid Connectors
Specs
Material Stainless
Design Units Metric
Metric Size 3.00 mm (0.1181 inch)
View Details
Adapter, Qd, 1/4
Specs
Material Brass/Bronze; Brass
View Details
Snap-Check Pressure Test Coupler -  - HydraCheck Inc.
Specs
Application Hydraulic
Material Steel
Design Units English
View Details