WEH Technologies Inc. Extended Quick Connector TW850

Description
Quick Connector for pressure testing difficult-to-access components with external thread For pressure testing of components with external threads with limited access, it is necessary to use test connectors with shaft extension. WEH are developing customer-tailored solutions for this application. Please contact us.
Description
Quick Connector for pressure testing difficult-to-access components with external thread For pressure testing of components with external threads with limited access, it is necessary to use test connectors with shaft extension. WEH are developing customer-tailored solutions for this application. Please contact us.

Suppliers

Company
Product
Description
Supplier Links
Extended Quick Connector - TW850 - WEH Technologies Inc.
Katy, TX, USA
Extended Quick Connector
TW850
Extended Quick Connector TW850
Quick Connector for pressure testing difficult-to-access components with external thread For pressure testing of components with external threads with limited access, it is necessary to use test connectors with shaft extension. WEH are developing customer-tailored solutions for this application. Please contact us.

Quick Connector for pressure testing difficult-to-access components with external thread

For pressure testing of components with external threads with limited access, it is necessary to use test connectors with shaft extension. WEH are developing customer-tailored solutions for this application. Please contact us.

Supplier's Site
Universal Quick Connector - TW850 - WEH Technologies Inc.
Katy, TX, USA
Universal Quick Connector
TW850
Universal Quick Connector TW850
Connector for pressure and function tests on components with bead, rim, collar, flange, stub or external threads The type TW850 quick connector simplifies work procedures, shortens test times and improves productivity. Therefore the connector is ideal for high pressure and function testing of components with a bead, rim, collar, flange, stub or male thread. By using high quality stainless steel the connectors meet the stringent requirements of industrial testing. The type TW850 quick connector is designed for a pressure range up to max. 9,140 psi (630 bar). Features: Just PUSH to connect No tapes, no thread sealants, no hand tightening required Unique WEH® jaw locking mechanism Rated from vacuum up to 9,140 psi (630 bar) High-grade materials Special versions possible

Connector for pressure and function tests on components with bead, rim, collar, flange, stub or external threads

The type TW850 quick connector simplifies work procedures, shortens test times and improves productivity. Therefore the connector is ideal for high pressure and function testing of components with a bead, rim, collar, flange, stub or male thread.
By using high quality stainless steel the connectors meet the stringent requirements of industrial testing. The type TW850 quick connector is designed for a pressure range up to max. 9,140 psi (630 bar).

Features:

  • Just PUSH to connect
  • No tapes, no thread sealants, no hand tightening required
  • Unique WEH® jaw locking mechanism
  • Rated from vacuum up to 9,140 psi (630 bar)
  • High-grade materials
  • Special versions possible
Supplier's Site

Technical Specifications

  WEH Technologies Inc. WEH Technologies Inc.
Product Category Quick Couplers Tube Fittings
Product Number TW850 TW850
Product Name Extended Quick Connector Universal Quick Connector
Fitting Type Quick Coupler
Connection Type Push-to-Connect
Material Stainless
Unlock Full Specs
to access all available technical data

Similar Products

Push-in L-fitting, self-sealing - QSKL-G1/2-12 - Festo Corporation
Specs
Fitting Type Pneumatic Fitting
Connection Type Push-to-Connect
Material PBT
View Details
739LF High Purity Female Adapter Tube To Pipe Fittings And Connectors -  - Shenzhen Jewellok Technology Co., Ltd.
Specs
Fitting Type Adapter Fitting; Gas Fitting
View Details
SAE Split Flanges - English & Metric - 62 Series - MAIN Manufacturing Products, Inc.
MAIN Manufacturing Products, Inc.
Specs
Connection Type Flange Connection; Split Flanges
English Size 0.500 to 2.000 inch (12.7 to 50.8 mm)
Metric Size 13.00 to 50.00 mm (0.5118 to 1.97 inch)
View Details