WEH Technologies Inc. Quick Connector Fuel Connector TW711

Description
Connector for pressure and function testing of fuel lines with bead or collar The WEH® Connector type TW711 has been specifically developed to connect fuel lines for engine hot testing. The design of the connector is best suited for narrow spaces and meets the demand of such applications. Type TW711 is equipped with a central flow and test port for ease of use. No need for time-consuming and tedious hand threading, thus saving costs and repetitive strain injury. An integrated shut-off valve prevents leakage of fuel and enables a clean and safe operation. For automated applications we recommend type TW713 with pneumatic actuation. Features: Central test port Connection in seconds No hand tightening required Integrated shut-off valve Robust construction High-grade materials
Description
Connector for pressure and function testing of fuel lines with bead or collar The WEH® Connector type TW711 has been specifically developed to connect fuel lines for engine hot testing. The design of the connector is best suited for narrow spaces and meets the demand of such applications. Type TW711 is equipped with a central flow and test port for ease of use. No need for time-consuming and tedious hand threading, thus saving costs and repetitive strain injury. An integrated shut-off valve prevents leakage of fuel and enables a clean and safe operation. For automated applications we recommend type TW713 with pneumatic actuation. Features: Central test port Connection in seconds No hand tightening required Integrated shut-off valve Robust construction High-grade materials

Suppliers

Company
Product
Description
Supplier Links
Quick Connector Fuel Connector - TW711 - WEH Technologies Inc.
Katy, TX, USA
Quick Connector Fuel Connector
TW711
Quick Connector Fuel Connector TW711
Connector for pressure and function testing of fuel lines with bead or collar The WEH® Connector type TW711 has been specifically developed to connect fuel lines for engine hot testing. The design of the connector is best suited for narrow spaces and meets the demand of such applications. Type TW711 is equipped with a central flow and test port for ease of use. No need for time-consuming and tedious hand threading, thus saving costs and repetitive strain injury. An integrated shut-off valve prevents leakage of fuel and enables a clean and safe operation. For automated applications we recommend type TW713 with pneumatic actuation. Features: Central test port Connection in seconds No hand tightening required Integrated shut-off valve Robust construction High-grade materials

Connector for pressure and function testing of fuel lines with bead or collar

The WEH® Connector type TW711 has been specifically developed to connect fuel lines for engine hot testing. The design of the connector is best suited for narrow spaces and meets the demand of such applications. Type TW711 is equipped with a central flow and test port for ease of use. No need for time-consuming and tedious hand threading, thus saving costs and repetitive strain injury.
An integrated shut-off valve prevents leakage of fuel and enables a clean and safe operation.

For automated applications we recommend type TW713 with pneumatic actuation.

Features:

  • Central test port
  • Connection in seconds
  • No hand tightening required
  • Integrated shut-off valve
  • Robust construction
  • High-grade materials
Supplier's Site

Technical Specifications

  WEH Technologies Inc.
Product Category Quick Couplers
Product Number TW711
Product Name Quick Connector Fuel Connector
Material Stainless
Unlock Full Specs
to access all available technical data

Similar Products

Pneumatic Quick Connect Couplings - 2312750 - RS Components, Ltd.
Specs
Application Pneumatic (Air)
Material Brass/Bronze; Nickel Plated Brass
Design Units English
View Details
Air & Hydraulic Quick Disconnect Couplers - 61950 - Jergens, Inc.
Specs
Application Hydraulic
Design Units English
English Size 0.125 inch (3.17 mm)
View Details
Double Shut Off, Dry Break Quick Disconnect - External Pin - QDE_External - Beswick Engineering Co., Inc.
Specs
Quick Coupler Valving Double Shut-Off
Material Stainless; 316 Stainless Steel
View Details