WEH Technologies Inc. Universal Quick Connector TW130

Description
WEH® Connector for pressure and function tests on components with banjo tube connections, hose and tube connections with sleeve nuts The type TW130 multifunction connector has been developed specially for testing components with banjo tube connections, hose and tube connections with sleeve nuts and similar configurations. The compact design and ease of operation enables cost-effective testing, even for high quantities. The connector is equipped with pneumatic valve actuation, a customer-tailored steel sample holder and if required a retaining plate. The TW130 is rated for a pressure range up to max. 5,000 psi. Automation is possible. Special versions, e.g. multi-connectors etc. are also available on request. Features: Connection in seconds No hand tightening required Testing of high quantities Suitable for automated testing Robust construction Ergonomic design
Description
WEH® Connector for pressure and function tests on components with banjo tube connections, hose and tube connections with sleeve nuts The type TW130 multifunction connector has been developed specially for testing components with banjo tube connections, hose and tube connections with sleeve nuts and similar configurations. The compact design and ease of operation enables cost-effective testing, even for high quantities. The connector is equipped with pneumatic valve actuation, a customer-tailored steel sample holder and if required a retaining plate. The TW130 is rated for a pressure range up to max. 5,000 psi. Automation is possible. Special versions, e.g. multi-connectors etc. are also available on request. Features: Connection in seconds No hand tightening required Testing of high quantities Suitable for automated testing Robust construction Ergonomic design

Suppliers

Company
Product
Description
Supplier Links
Universal Quick Connector - TW130 - WEH Technologies Inc.
Katy, TX, USA
Universal Quick Connector
TW130
Universal Quick Connector TW130
WEH® Connector for pressure and function tests on components with banjo tube connections, hose and tube connections with sleeve nuts The type TW130 multifunction connector has been developed specially for testing components with banjo tube connections, hose and tube connections with sleeve nuts and similar configurations. The compact design and ease of operation enables cost-effective testing, even for high quantities. The connector is equipped with pneumatic valve actuation, a customer-tailored steel sample holder and if required a retaining plate. The TW130 is rated for a pressure range up to max. 5,000 psi. Automation is possible. Special versions, e.g. multi-connectors etc. are also available on request. Features: Connection in seconds No hand tightening required Testing of high quantities Suitable for automated testing Robust construction Ergonomic design

WEH® Connector for pressure and function tests on components with banjo tube connections, hose and tube connections with sleeve nuts

The type TW130 multifunction connector has been developed specially for testing components with banjo tube connections, hose and tube connections with sleeve nuts and similar configurations.
The compact design and ease of operation enables cost-effective testing, even for high quantities. The connector is equipped with pneumatic valve actuation, a customer-tailored steel sample holder and if required a retaining plate.

The TW130 is rated for a pressure range up to max. 5,000 psi. Automation is possible.
Special versions, e.g. multi-connectors etc. are also available on request.

Features:

  • Connection in seconds
  • No hand tightening required
  • Testing of high quantities
  • Suitable for automated testing
  • Robust construction
  • Ergonomic design
Supplier's Site
Multi Quick Connector - TW130 - WEH Technologies Inc.
Katy, TX, USA
Multi Quick Connector
TW130
Multi Quick Connector TW130
Connector with five test ports for pressure testing of bores being close to each other For pressure testing of bores, where the ports are too close together for single connectors and therefore difficult-to-access, WEH are developping customer-tailored connectors with several ports. Please contact us.

Connector with five test ports for pressure testing of bores being close to each other

For pressure testing of bores, where the ports are too close together for single connectors and therefore difficult-to-access, WEH are developping customer-tailored connectors with several ports. Please contact us.

Supplier's Site

Technical Specifications

  WEH Technologies Inc. WEH Technologies Inc.
Product Category Tube Fittings Quick Couplers
Product Number TW130 TW130
Product Name Universal Quick Connector Multi Quick Connector
Fitting Type Quick Coupler
Unlock Full Specs
to access all available technical data

Similar Products

37° Flare Fittings - 61056 - Jergens, Inc.
Specs
Fitting Type Hydraulic Fitting
Connection Type Flare Connection
English Size 0.250 inch (6.35 mm)
View Details
M5 Male Thread to Two M5 Female Threads, Adjustable Position Adapter - M5TS-M5M5 - Beswick Engineering Co., Inc.
Specs
Fitting Type Adapter Fitting
Material Stainless; 303 Stainless Steel, [316] - 316 Stainless Steel
View Details
Push-Quick Female Connector - PQ-FC04MR - Clippard
Specs
Fitting Type Pneumatic Fitting
View Details
ptfe expansion bellows -  - Jinshiling (Heyuan) Technology Co., Ltd.
Jinshiling (Heyuan) Technology Co., Ltd.
Specs
Fitting Type Hydraulic Fitting; Pneumatic Fitting
Material Fluororesin
Temperature -328 to 500 F (-200 to 260 C)
View Details