WEH Technologies Inc. Quick Connector Fuel Connector TW712

Description
Connector for pressure and function testing of fuel lines with bead or collar The WEH® Connector type TW712 has been specifically developed to connect fuel lines for engine hot testing. The design of the connector is best suited for narrow spaces and meets the demand of such applications. Type TW712 is equipped with a lateral test port for ease of use. No need for time-consuming and tedious hand threading, thus saving costs and repetitive strain injury. An integrated shut-off valve prevents leakage of fuel and enables a clean and safe operation. For automated applications we recommend type TW713 with pneumatic actuation. Features: Lateral test port 90° Connection in seconds No hand tightening required Integrated shut-off valve Robust construction High-grade materials
Description
Connector for pressure and function testing of fuel lines with bead or collar The WEH® Connector type TW712 has been specifically developed to connect fuel lines for engine hot testing. The design of the connector is best suited for narrow spaces and meets the demand of such applications. Type TW712 is equipped with a lateral test port for ease of use. No need for time-consuming and tedious hand threading, thus saving costs and repetitive strain injury. An integrated shut-off valve prevents leakage of fuel and enables a clean and safe operation. For automated applications we recommend type TW713 with pneumatic actuation. Features: Lateral test port 90° Connection in seconds No hand tightening required Integrated shut-off valve Robust construction High-grade materials

Suppliers

Company
Product
Description
Supplier Links
Quick Connector Fuel Connector - TW712 - WEH Technologies Inc.
Katy, TX, USA
Quick Connector Fuel Connector
TW712
Quick Connector Fuel Connector TW712
Connector for pressure and function testing of fuel lines with bead or collar The WEH® Connector type TW712 has been specifically developed to connect fuel lines for engine hot testing. The design of the connector is best suited for narrow spaces and meets the demand of such applications. Type TW712 is equipped with a lateral test port for ease of use. No need for time-consuming and tedious hand threading, thus saving costs and repetitive strain injury. An integrated shut-off valve prevents leakage of fuel and enables a clean and safe operation. For automated applications we recommend type TW713 with pneumatic actuation. Features: Lateral test port 90° Connection in seconds No hand tightening required Integrated shut-off valve Robust construction High-grade materials

Connector for pressure and function testing of fuel lines with bead or collar

The WEH® Connector type TW712 has been specifically developed to connect fuel lines for engine hot testing. The design of the connector is best suited for narrow spaces and meets the demand of such applications. Type TW712 is equipped with a lateral test port for ease of use. No need for time-consuming and tedious hand threading, thus saving costs and repetitive strain injury.
An integrated shut-off valve prevents leakage of fuel and enables a clean and safe operation.

For automated applications we recommend type TW713 with pneumatic actuation.

Features:

  • Lateral test port 90°
  • Connection in seconds
  • No hand tightening required
  • Integrated shut-off valve
  • Robust construction
  • High-grade materials
Supplier's Site

Technical Specifications

  WEH Technologies Inc.
Product Category Quick Couplers
Product Number TW712
Product Name Quick Connector Fuel Connector
Material Stainless
Unlock Full Specs
to access all available technical data

Similar Products

Double Shut Off, Dry Break Quick Disconnect - Internal Pin - M3 thread - QDM3I_Internal - Beswick Engineering Co., Inc.
Specs
Quick Coupler Valving Double Shut-Off
Design Units Metric
View Details
Thermal management - Multi Quick Disconnect (MQD) - MQD - STAUBLI Fluid Connectors
Specs
Material Stainless
Design Units Metric
Metric Size 3.00 mm (0.1181 inch)
View Details
Steel Test Point – Test 12 (S12.65×1.5) -  - HydraCheck Inc.
Specs
Application Hydraulic
Material Steel; Steel, Zinc/Nickel-Plated
Design Units English
View Details