Connector for pressure and function tests on components with internal threads
Special short design The type TW26 quick connector is ideal for hydraulic and pneumatic pressure and function tests on components with female threads. The higher the test pressure the tighter the WEH® Connector will clamp itself into the thread of the test piece and provides a pressure-tight connection in seconds. The front o-ring reliably seals the connection and no additional clamping devices are required. Time-consuming and expensive testing devices are eliminated. The main advantages of the type TW26 connector is its compact construction and ergonomic design. If the connector is to be used as a plug, the media inlet ‘B1‘ can be sealed.
Features:
Just PUSH to connect
No tapes, no thread sealants, no hand tightening required
Unique WEH® Jaw locking mechanism
Rated up to 725 psi (50 bar)
Simple, inexpensive seal replacement
Testing devices are eliminated
Compact design
High-grade materials
Connector for pressure and function tests on components with internal threads
Special short design
The type TW26 quick connector is ideal for hydraulic and pneumatic pressure and function tests on components with female threads. The higher the test pressure the tighter the WEH® Connector will clamp itself into the thread of the test piece and provides a pressure-tight connection in seconds. The front o-ring reliably seals the connection and no additional clamping devices are required. Time-consuming and expensive testing devices are eliminated. The main advantages of the type TW26 connector is its compact construction and ergonomic design. If the connector is to be used as a plug, the media inlet ‘B1‘ can be sealed.
Features:
- Just PUSH to connect
- No tapes, no thread sealants, no hand tightening required
- Unique WEH® Jaw locking mechanism
- Rated up to 725 psi (50 bar)
- Simple, inexpensive seal replacement
- Testing devices are eliminated
- Compact design
- High-grade materials