CLICKMATE™ TW157 for filling air storage cylinders (SCBA) up to 5,000 psi (CGA 346/347) in SCOTT RevolveAir Charge Stations
The CLICKMATE™ TW157 with operating handle is designed for filling air storage cylinders. Retaining the same outstanding technical functionality as our CLICKMATE™ TW157 with operating lever, the type has been adapted to fit the SCOTT RevolveAir Charge Station. The CLICKMATE™ is rigidly mounted to the SCOTT Charge Station and provides an instant connection to the CGA thread of the cylinder valve without hand / wrench tightening. Just connect the cylinder valve thread to the CLICKMATE™. The connection is made by lowering the operating handle through 90° which locks the split jaws onto the cylinder valve. The integrated safety peg prevents a disconnection under pressure. The CLICKMATE™ TW157 is rated for pressure ranges up to 5,000 psi.
All connectors are subjected to extensive pressure and long-term tests (100,000 cycles).
Features:
Connection directly to the standard thread of the cylinder valve (CGA 346/347)
Quick connections in seconds without hand / wrench tightening
For firmly mounting to Scott RevolveAir Charge Station
Filling of air storage cylinders up to 5,000 psi (CGA 346/CGA 347)
Improving operational safety and ergonomics
CLICKMATE™ TW157 for filling air storage cylinders (SCBA) up to 5,000 psi (CGA 346/347) in SCOTT RevolveAir Charge Stations
The CLICKMATE™ TW157 with operating handle is designed for filling air storage cylinders. Retaining the same outstanding technical functionality as our CLICKMATE™ TW157 with operating lever, the type has been adapted to fit the SCOTT RevolveAir Charge Station. The CLICKMATE™ is rigidly mounted to the SCOTT Charge Station and provides an instant connection to the CGA thread of the cylinder valve without hand / wrench tightening. Just connect the cylinder valve thread to the CLICKMATE™. The connection is made by lowering the operating handle through 90° which locks the split jaws onto the cylinder valve. The integrated safety peg prevents a disconnection under pressure. The CLICKMATE™ TW157 is rated for pressure ranges up to 5,000 psi.
All connectors are subjected to extensive pressure and long-term tests (100,000 cycles).
Features:
- Connection directly to the standard thread of the cylinder valve (CGA 346/347)
- Quick connections in seconds without hand / wrench tightening
- For firmly mounting to Scott RevolveAir Charge Station
- Filling of air storage cylinders up to 5,000 psi (CGA 346/CGA 347)
- Improving operational safety and ergonomics